The AP139-30WA from Diodes Incorporated is a high-performance, low-dropout linear regulator designed to deliver a continuous output current of up to 300mA. This component is ideal for portable and battery-powered equipment due to its low power consumption and stable operation over a wide range of input voltages and load conditions.
Key Features
- Output Voltage: The AP139-30WA provides a fixed output voltage of 3.0V, which is crucial for maintaining consistent performance in sensitive electronic circuits.
- High Accuracy: With an output voltage accuracy of ±1%, this regulator ensures precise power delivery for critical applications.
- Low Dropout: The low dropout voltage allows the regulator to continue providing a stable output even when the input voltage is close to the output voltage, thus maximizing battery life.
- Thermal Protection: The device includes an over-temperature shutdown feature that protects the circuitry from damage due to excessive heat.
- Current Limit Protection: Built-in current limit protection prevents damage to the regulator and the load in the event of an output overload or short circuit condition.
- Power-Saving Mode: The AP139-30WA offers a power-saving mode that reduces quiescent current, making it suitable for low-power applications and extending battery life.
Applications
The AP139-30WA is versatile and can be used in a variety of applications, including but not limited to:
- Mobile Phones
- Portable Media Players
- Handheld Gaming Devices
- GPS Devices
- Personal Digital Assistants (PDAs)
- Cameras and Digital Camcorders
Product Specifications
Parameter
Value
Output Voltage
3.0V
Output Current
300mA
Dropout Voltage
Low
Accuracy
±1%
Package
SOT-23
For more detailed information, please refer to the AP139-30WA datasheet provided by Diodes Incorporated.