EN
  • EN
  • DE

AP1501-50T5RG-U

Part No AP1501-50T5RG-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3A TO220-5 / Switching Regulator IC Output TO-220-5 Formed Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Series *
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case TO-220-5 Formed Leads
Supplier Device Package TO-220-5R
Base Product Number AP1501
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 849502-AP1501-50T5RG-U
Ultra Librarian 3D Model Ultra Librarian AP1501-50T5RG-U CAD Model

Description

Introducing the AP1501-50T5RG-U from Diodes Incorporated

The AP1501-50T5RG-U is a versatile and efficient step-down (buck) converter designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device offers a compact, yet powerful solution for various voltage regulation applications, making it an ideal choice for designers looking to optimize power consumption and enhance system performance.

Key Features

  • Adjustable Output Voltage: The AP1501-50T5RG-U allows for an adjustable output voltage that can be set from 1.23V to 37V, providing flexibility for a wide range of applications.
  • High Efficiency: With its ability to deliver up to 150kHz of switching frequency, this device ensures high efficiency, which is critical for reducing power loss and improving overall system reliability.
  • Output Current: The converter is capable of delivering up to 5A of continuous output current, making it suitable for high-power applications.
  • Thermal Shutdown: To protect against overheating, the AP1501-50T5RG-U includes a thermal shutdown feature that automatically disables the device if the junction temperature exceeds safe operating limits.
  • Current Limit Protection: The built-in current limit protection helps prevent damage to the device and the system in the event of an output overload or short-circuit condition.
  • Package Type: This product is offered in a TO-220-5 package, which is known for its robustness and ease of handling, making it suitable for various mounting and soldering techniques.

Applications

The AP1501-50T5RG-U is designed to be a versatile component that can be used in a multitude of electronic devices and systems. Some common applications include:

  • Switching power supplies
  • DC-DC converters
  • Computer peripherals
  • Industrial equipment
  • Battery chargers

With its combination of features, the AP1501-50T5RG-U from Diodes Incorporated stands out as a reliable and efficient solution for designers looking to implement a high-performance voltage regulation system. Its ease of integration, coupled with Diodes Incorporated's reputation for quality, makes this product a valuable addition to any power management design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess