Diodes Incorporated AP1501A-50K5G-U Overview
The AP1501A-50K5G-U, from Diodes Incorporated, is a versatile and efficient step-down voltage regulator designed to provide a reliable power solution for a wide variety of applications. Its robust design and high-performance capabilities make it an ideal component for use in consumer electronics, computer peripherals, industrial systems, and more.
Key Features
- Adjustable Output Voltage: The AP1501A-50K5G-U allows users to set the output voltage from 5V to 40V, providing flexibility for different circuit requirements.
- High Efficiency: With an efficiency of up to 85%, this voltage regulator ensures minimal power loss and heat generation, enhancing the overall performance of the system.
- High Output Current: It can deliver a continuous output current of up to 1.5A, making it suitable for powering a wide range of devices.
- Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, ensuring long-term reliability and safety.
- Current Limit Protection: The current limit protection prevents damage to the regulator and the powered devices in case of a short circuit or overload condition.
Applications
- Consumer Electronics
- Computer Peripherals
- Industrial Systems
- Telecommunication Equipment
- Portable Devices
Product Specifications
Parameter
Value
Output Voltage (Adjustable)
5V to 40V
Output Current
Up to 1.5A
Efficiency
Up to 85%
Package
TO-220-5
With its comprehensive feature set and robust design, the AP1501A-50K5G-U is a reliable choice for designers looking to implement an efficient power management solution in their products. Diodes Incorporated's commitment to quality ensures that this voltage regulator will meet the stringent requirements of a broad range of applications.