EN
  • EN
  • DE

AP1506-12K5G-13

Part No AP1506-12K5G-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 3A TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 22V
Voltage - Output (Min/Fixed) 12V
Current - Output 3A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263-5
Part Number Series AP1506
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806233-AP1506-12K5G-13
Ultra Librarian 3D Model Ultra Librarian AP1506-12K5G-13 CAD Model

Description

The AP1506-12K5G-13 is a high-performance 150kHz, 3A PWM Buck (Step-Down) DC/DC Converter designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is ideal for a variety of applications, including but not limited to consumer electronics, industrial systems, and computer peripherals.

Key Features

  • Output Voltage: The AP1506-12K5G-13 provides a fixed output voltage of 12V, which is suitable for standard power supply operations in electronic circuits.
  • High Efficiency: With its PWM operation, it achieves high efficiency, which is critical for reducing heat dissipation and improving system reliability.
  • Current Capacity: It can deliver a continuous output current of up to 3A, making it capable of powering a wide range of devices.
  • Adjustable Output: The output voltage is adjustable from 1.23V to 37V when used with appropriate external components.
  • Thermal Protection: The built-in thermal shutdown function prevents the device from overheating, ensuring safe operation under various conditions.
  • Short Circuit Protection: The AP1506-12K5G-13 includes a short circuit protection feature that safeguards the device and the load in the event of a fault.

Applications

The versatility of the AP1506-12K5G-13 makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Power supplies for motherboards and graphic cards
  • Netbooks and laptops
  • Telecommunication equipment
  • Portable media players and PDAs

Package and Availability

The device is available in a TO-263 package, which is designed for optimal heat dissipation and space efficiency in PCB design. The AP1506-12K5G-13 is also characterized by its low external component count, which can help reduce overall system costs.

For detailed specifications, application notes, and additional information, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess