Product Overview: AP1506-33K5L-13 from Diodes Incorporated
The AP1506-33K5L-13 is a high-performance, adjustable and fixed voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This regulator is tailored to cater to a wide array of applications ranging from consumer electronics to industrial systems, thanks to its robust feature set and compact form factor.
Key Features
- Output Voltage: The device provides a fixed output voltage of 3.3V, ensuring a stable power supply for sensitive electronic components.
- High-Efficiency: With its high efficiency, the AP1506-33K5L-13 minimizes energy loss, making it ideal for power-sensitive applications.
- Output Current: It can deliver up to 3A of continuous output current, catering to high-demand devices.
- Wide Input Voltage Range: The regulator operates over a broad input voltage range from 4.5V to 24V, accommodating various power sources and fluctuating input conditions.
- Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device and the system from overheating.
- Short Circuit Protection: The AP1506-33K5L-13 also features short circuit protection, which contributes to the overall reliability and longevity of the power supply system.
- Adjustable Version: While this model offers a fixed voltage, the series also includes adjustable versions, providing flexibility for custom voltage requirements.
Applications
The versatility of the AP1506-33K5L-13 allows it to be used in a variety of applications, such as:
- Personal Computers and Peripheral Devices
- Consumer Electronics
- Office Equipment
- Industrial Equipment
- Switching Power Supplies
Package and Quality
Encased in a TO-263-5L package, the AP1506-33K5L-13 is engineered for easy integration into circuit designs with limited space. Diodes Incorporated ensures that their products meet high-quality standards, and this voltage regulator is no exception. It is designed to provide reliable and consistent performance, making it a trusted choice for engineers and designers alike.
With its combination of efficiency, protection features, and versatility, the AP1506-33K5L-13 from Diodes Incorporated stands out as a top choice for those in need of a reliable fixed voltage regulator.