EN
  • EN
  • DE

AP9214L-AN-HSB-7

Part No AP9214L-AN-HSB-7
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6UDFN  /  Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Diodes Incorporated
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-UDFN Exposed Pad
Supplier Device Package U-DFN2535-6
Base Product Number AP9214
Other Names AP9214L-AN-HSB-7DIDKR,AP9214L-AN-HSB-7DICT,AP9214L-AN-HSB-7,AP9214L-AN-HSB-7DITR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253605-AP9214L-AN-HSB-7
Ultra Librarian 3D Model Ultra Librarian AP9214L-AN-HSB-7 CAD Model

Description

The AP9214L-AN-HSB-7 is a state-of-the-art integrated circuit from Diodes Incorporated, designed to provide a high-efficiency solution for battery protection in a variety of applications. This advanced chip is specifically engineered to safeguard single-cell lithium-ion and lithium-polymer batteries, which are commonly used in portable electronic devices such as smartphones, tablets, and digital cameras.

Key Features

  • Overcharge Protection: The AP9214L-AN-HSB-7 ensures that the battery voltage does not exceed the safe threshold, thereby preventing potential damage due to overcharging.
  • Overdischarge Protection: It also monitors the battery discharge levels to prevent cell voltage from dropping below a minimum specified limit, preserving battery longevity and performance.
  • Overcurrent and Short Circuit Protection: This IC is capable of detecting overcurrent conditions and short circuits, providing immediate response to protect the battery and the device.
  • Low Quiescent Current: The low quiescent current draw of the AP9214L-AN-HSB-7 minimizes power consumption when in standby mode, which is crucial for extending battery life in portable devices.
  • High-Accuracy Voltage Detection: Precision voltage detection circuits within the chip ensure reliable and accurate monitoring of the battery's state.
  • Compact Package: The product is available in a highly compact package, making it suitable for space-constrained applications.

Applications

The versatility of the AP9214L-AN-HSB-7 makes it an ideal choice for a wide range of battery-powered devices. Its robust protection features and compact design make it especially well-suited for:

  • Portable consumer electronics
  • Wearable technology
  • Wireless headphones and earbuds
  • Smart home devices
  • Personal healthcare devices

With the AP9214L-AN-HSB-7, designers and engineers can confidently integrate a reliable battery protection solution that ensures both safety and performance, while maintaining the compact form factors demanded by today's consumers.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Silergy Corp
nan
Lowest to $0.9314
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3175 $52.7000
95+ $1.0810 $102.6950
145+ $1.0472 $151.8440
200+ $1.0134 $202.6800
260+ $0.9797 $254.7220
345+ $0.8783 $303.0135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess