EN
  • EN
  • DE

AP1509-50SG-13

Part No AP1509-50SG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 22V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 2A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 009931-AP1509-50SG-13
Family Name AP1509-50
Introduction Date March 22, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP1509-50SG-13 CAD Model

Description

Overview of Product AP1509-50SG-13

The AP1509-50SG-13 is a high-performance PWM (Pulse Width Modulation) DC-DC converter IC manufactured by Diodes Incorporated. This versatile component is designed to cater to a wide array of voltage regulation applications, particularly where efficiency, reliability, and a compact footprint are crucial. The AP1509-50SG-13 is particularly suitable for use in consumer electronics, telecommunication devices, and computer peripherals, among others.

Key Features and Benefits

  • Adjustable Output Voltage: The device allows for an adjustable output voltage that can be set from 2.85V to the maximum input voltage, providing flexibility for various design requirements.
  • High Efficiency: With its PWM operating mode, the AP1509-50SG-13 achieves high efficiency, which is vital for reducing power loss and heat generation in modern electronic devices.
  • Integrated Functions: It includes an oscillator, a temperature-compensated reference, a wide range of input voltages, error amplifier, internal soft-start, and a robust protection framework. These integrated features simplify circuit design and enhance overall system reliability.
  • Protection Mechanisms: The device features built-in over-temperature protection and over-current protection, which safeguard the IC and the end application against potential damage from abnormal operating conditions.
  • Compact SO-8 Package: The AP1509-50SG-13 comes in a small-sized SO-8 package, making it an excellent choice for space-constrained applications.

Applications

The versatile nature of the AP1509-50SG-13 makes it an ideal choice for a variety of applications, including:

  • Power Supplies for Computer Peripherals
  • Telecommunication Equipment
  • Flat Panel Television Sets
  • Battery-Powered Devices
  • DC-DC Converters in Consumer Electronics

Technical Specifications

Some of the key technical specifications of the AP1509-50SG-13 include an input voltage range of 4.5V to 23V, a 150kHz fixed switching frequency, and the ability to drive a 2A load with excellent line and load regulation. The operating temperature range of the device spans from -40°C to +85°C, ensuring reliable performance across various environmental conditions.

Overall, the AP1509-50SG-13 by Diodes Incorporated is a highly reliable and efficient solution for modern DC-DC conversion needs, offering designers a high level of performance in a small package.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3111 $51.3315
395+ $0.2553 $100.8435
610+ $0.2473 $150.8530
840+ $0.2393 $201.0120
1,085+ $0.2314 $251.0690
1,450+ $0.2074 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess