EN
  • EN
  • DE

AP1509-50SLA

Part No AP1509-50SLA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 22V Synchronous Step Down Single-Out 5V 2A 8-Pin SOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181112-AP1509-50SLA
Popularity Low
Supply and Demand Status Limited
Family Name AP1509-50SLA
Introduction Date March 22, 2004
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AP1509-50SLA CAD Model

Description

Introducing the AP1509-50SLA from Diodes Incorporated

The AP1509-50SLA is a high-performance, step-down DC/DC converter designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This innovative product is specifically crafted to meet the rigorous power conversion demands of modern electronic devices.

Key Features of the AP1509-50SLA

  • Output Voltage: The AP1509-50SLA provides a fixed output voltage of 5V, which is ideal for powering a wide range of digital circuits and microcontrollers.
  • High Efficiency: With its ability to deliver up to 2A of continuous output current and a high efficiency of up to 85%, this converter ensures minimal power loss during operation.
  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 40V, making it versatile for use in various applications, from automotive to industrial systems.
  • Adjustable Switching Frequency: The AP1509-50SLA boasts an adjustable switching frequency from 150kHz to 300kHz, allowing designers to optimize the converter for efficiency or to minimize external component size.
  • Thermal Shutdown and Overcurrent Protection: Safety features include thermal shutdown and overcurrent protection, which safeguard the device and the system from excessive temperatures and current overloads.
  • Low Dropout Operation: Its low dropout capability ensures stable operation even when the input voltage is close to the output voltage, which is critical for battery-operated devices.

Applications

The AP1509-50SLA is an excellent choice for a variety of applications that require a reliable and efficient power supply solution. It is commonly used in:

  • Telecommunication Equipments
  • Computer Peripherals
  • Graphic Cards
  • Network Systems
  • Industrial Supplies
  • Battery-Powered Devices

With its compact SO-8L packaging, the AP1509-50SLA occupies minimal space on a PCB, offering a space-saving solution for compact and integrated designs. Diodes Incorporated's commitment to quality ensures that the AP1509-50SLA delivers consistent performance and reliability, making it a preferred choice for engineers and designers seeking a robust power conversion component.

For detailed specifications, application notes, and design resources, visit the Diodes Incorporated official website or contact your local sales representative.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1150 $96.2300
3+ $39.4791 $118.4373
5+ $38.2455 $191.2275
7+ $37.0120 $259.0840
9+ $35.7784 $322.0056
11+ $32.0767 $352.8437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess