EN
  • EN
  • DE

AP1609SL-13

Part No AP1609SL-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2.4A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3V
Maximum Output Voltage 17V
Output Current 2.4A (Switch)
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating -20°C to 80°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 120142-AP1609SL-13
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1609SL-13 CAD Model

Description

Introducing the AP1609SL-13 LED Driver IC from Diodes Incorporated

The AP1609SL-13 is a cutting-edge LED driver IC designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This sophisticated integrated circuit is crafted to efficiently manage and drive LED devices, ensuring optimal performance for a wide range of lighting applications. Whether you're developing consumer electronics, automotive lighting, or industrial illumination systems, the AP1609SL-13 offers a reliable and cost-effective solution for your LED driving needs.

Key Features of the AP1609SL-13

  • High Efficiency: With its advanced design, the AP1609SL-13 provides excellent power efficiency, which not only conserves energy but also helps in reducing heat generation, thereby extending the lifespan of your LED application.
  • PWM Dimming Capability: The device supports Pulse Width Modulation (PWM) dimming, giving you precise control over the brightness levels of your LEDs. This feature is essential for applications that require variable illumination intensity or energy-saving modes.
  • Wide Input Voltage Range: It operates across a broad input voltage range, making it versatile for use in various power environments and ensuring consistent performance regardless of fluctuations in the power supply.
  • Compact SOT-89 Package: The AP1609SL-13 comes in a small SOT-89 package, which is ideal for space-constrained applications. Its compact footprint allows for a more streamlined design of your LED modules.
  • Thermal Protection: Safety is a priority with the built-in thermal protection feature that prevents the device from overheating. This safeguard helps to maintain system stability and prolongs the operational life of the LED driver.

Applications

The versatility of the AP1609SL-13 makes it suitable for a diverse range of applications. It is commonly used in:

  • General LED Lighting
  • Automotive Interior and Exterior Lighting
  • Backlighting for LCD Displays
  • Portable Flashlights and Lanterns
  • Emergency Lighting
  • Signage and Decorative Lighting

With its robust feature set and proven reliability, the AP1609SL-13 from Diodes Incorporated stands as an excellent choice for designers and engineers looking to enhance their LED lighting systems. Its performance, efficiency, and adaptability make it a valuable component in any LED driver solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0045 $60.1350
75+ $1.6447 $123.3525
110+ $1.5934 $175.2740
150+ $1.5419 $231.2850
195+ $1.4906 $290.6670
260+ $1.3363 $347.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess