The AP432AYL-13 from Diodes Incorporated is a precision voltage reference that is essential for ensuring the stability and accuracy of power supplies, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and various other sensitive electronic circuits. This product is specifically designed to offer a reliable reference voltage over a wide range of environmental conditions and is a crucial component in a vast array of electronic applications.
Key Features
- Voltage Accuracy: The AP432AYL-13 provides a high level of accuracy, which is vital for systems that require precise voltage regulation.
- Low Temperature Coefficient: With its low temperature coefficient, this voltage reference maintains a stable output even under varying temperature conditions, ensuring consistent performance.
- Wide Operating Current Range: It operates over a broad current range, making it flexible enough to be used in diverse applications with different power requirements.
- Adjustable Output Voltage: The output voltage can be set to any value between the minimum and maximum voltages using external resistors, providing versatility in design.
Applications
Due to its robustness and precision, the AP432AYL-13 is suitable for a variety of applications including:
- Power supply control
- Data acquisition systems
- Battery chargers
- Consumer electronics
- Portable devices
- Instrumentation
Product Specifications
Parameter
Value
Package
SOT-89
Output Voltage
Adjustable
Initial Accuracy
±0.5%
Temperature Coefficient
Typically 50 ppm/°C
Operating Current Range
50 µA to 20 mA
With its combination of accuracy, reliability, and versatility, the AP432AYL-13 voltage reference from Diodes Incorporated is an excellent choice for designers looking to ensure the stability of their electronic systems.