The AZ1086S-3.3E1 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This component is specifically engineered to deliver a stable 3.3V output voltage, making it an ideal power management solution for a wide array of electronic devices.
Key Features
- Output Voltage: Precisely regulated 3.3V output, suitable for various digital and analog applications.
- Current Capability: Capable of delivering up to 1.5A of continuous output current, ensuring sufficient power for demanding circuits.
- Low Dropout Voltage: Operates with a very low dropout, improving efficiency and allowing operation over a wider range of input voltages.
- Thermal Protection: Integrated over-temperature shutdown mechanism that protects the device from damage due to excessive heat.
- Current Limiting: Built-in current limit feature to safeguard the regulator and the load from short-circuit and overload conditions.
- Package Type: Available in a TO-263 package, which is known for its good heat dissipation characteristics.
Applications
The AZ1086S-3.3E1 is versatile and can be used in various applications, including but not limited to:
- High-efficiency linear power supplies
- Battery-powered devices
- Post-regulation for switching supplies
- Low-voltage logic supplies
- Computer add-on cards
Quality and Reliability
Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The AZ1086S-3.3E1 is no exception, with its robust design and stringent quality control processes ensuring consistent performance and longevity in the field. Whether for commercial, industrial, or even more demanding applications, this voltage regulator is designed to meet the needs of a dynamic market with reliability and efficiency.
For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.