EN
  • EN
  • DE

RD5RW49BA-TR-F

Part No RD5RW49BA-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 292282-RD5RW49BA-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD5RW49BA-TR-F CAD Model

Description

The RD5RW49BA-TR-F is a voltage regulator produced by Ricoh. This regulator is engineered to deliver a stable and consistent 4.9V output, which is critical for powering sensitive electronic components that require a precise voltage supply. It is commonly employed in a wide range of applications where a reliable power source is essential for optimal functionality and protection against voltage fluctuations.

Applications

  • Precision Analog Circuits: Providing a stable reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Communication Devices: Powering sensitive components in wireless communication modules, such as transceivers and RF amplifiers.
  • Industrial Control Systems: Regulating voltage in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Medical Devices: Ensuring accurate and reliable operation of medical instruments, such as blood glucose meters and patient monitoring systems.
  • Automotive Electronics: Providing stable voltage for electronic control units (ECUs) and sensors in automotive applications.

Features

  • High Output Voltage Accuracy: Provides a precise and stable 4.9V output voltage, ensuring reliable performance of connected components.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life in portable devices.
  • Short Circuit Protection: Protects the regulator and connected circuits from damage due to short circuits.
  • Over Temperature Protection: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage from overheating.
  • Tape and Reel Packaging: Facilitates automated assembly and high-volume manufacturing.

Benefits

  • Enhanced System Reliability: Stable voltage regulation ensures reliable operation and reduces the risk of component failure.
  • Extended Battery Life: Low quiescent current maximizes battery utilization in portable applications.
  • Improved Circuit Protection: Short circuit and over temperature protection safeguards the regulator and connected components from damage.
  • Simplified Manufacturing: Tape and reel packaging streamlines the assembly process.
  • Precise Voltage Control: Accurate 4.9V output voltage ensures optimal performance of sensitive electronic components.

Additional Details

The RD5RW49BA-TR-F typically requires a few external components, such as input and output capacitors, for stable operation. The specific values of these components depend on the application requirements and should be selected based on the manufacturer's recommendations. The regulator is designed for surface mount technology (SMT) assembly. The “-TR-F” suffix indicates that the component is supplied in tape and reel packaging and is lead-free. Consult the datasheet for detailed electrical characteristics, application circuits, and package dimensions.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess