EN
  • EN
  • DE

AP1662UMTR-G1

Part No AP1662UMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL 8SOIC T&R 4K / LED Driver IC 1 Output AC DC Offline Switcher Dimming 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Type AC DC Offline Switcher
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 10.3V
Voltage - Supply (Max) 22V
Frequency 1MHz
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AP1662
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,000
Win Source Part Number 959807-AP1662UMTR-G1
Ultra Librarian 3D Model Ultra Librarian AP1662UMTR-G1 CAD Model

Description

Introducing the AP1662UMTR-G1 LED Driver from Diodes Incorporated

The AP1662UMTR-G1 is a state-of-the-art LED driver integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This IC is specifically engineered to provide a high-efficiency solution for driving single or multiple series-connected LEDs in various lighting applications.

With its advanced features, the AP1662UMTR-G1 offers a versatile and robust option for designers looking to create compact, energy-efficient lighting systems. This LED driver IC is particularly well-suited for applications such as LED backlighting, decorative lighting, and architectural lighting, where consistent and reliable performance is essential.

Key Features of AP1662UMTR-G1:

  • High Efficiency: The AP1662UMTR-G1 boasts an impressive efficiency level, which helps to reduce energy consumption and heat generation in LED lighting applications.
  • Wide Input Voltage Range: This LED driver can operate across a broad range of input voltages, making it adaptable to various power supplies and ensuring compatibility with global voltage standards.
  • Constant Current Output: The IC provides a stable and constant current output, which is critical for maintaining consistent brightness and color over the lifespan of the LEDs.
  • Integrated Protections: The device includes multiple protection features such as over-temperature protection, under-voltage lockout (UVLO), and LED open/short circuit protection, enhancing the safety and reliability of the lighting system.
  • Compact Package: Housed in a small form factor, the AP1662UMTR-G1 is ideal for space-constrained applications, allowing for more creative and flexible design possibilities.

The AP1662UMTR-G1 LED driver is available in a MSOP-8EP package, which not only aids in thermal management but also simplifies the PCB layout process. Its design is optimized to minimize the number of external components required, leading to a cost-effective solution without compromising performance.

Overall, the AP1662UMTR-G1 from Diodes Incorporated represents a blend of efficiency, versatility, and reliability, making it a top choice for designers and engineers looking to enhance their LED lighting solutions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $1.4731
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess