EN
  • EN
  • DE

AP2113AMTR-G1

Part No AP2113AMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LDO ADJ 0.6A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Applications LDO, DC Fan
Voltage - Input 2.5 V to 5.5 V
Number of Outputs 1
Output Voltage 1.6 V to 5.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Win Source Part Number 199162-AP2113AMTR-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2113AMTR-G1 CAD Model

Description

Product Overview: AP2113AMTR-G1 by Diodes Incorporated

The AP2113AMTR-G1 is a high-performance linear voltage regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This voltage regulator is specifically engineered to deliver a stable and reliable power supply for a wide range of applications, including consumer electronics, computer peripherals, and industrial equipment.

Key Features

  • Output Voltage: The AP2113AMTR-G1 offers a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • High Accuracy: It provides excellent accuracy in regulating voltage, which is crucial for maintaining the performance and longevity of electronic circuits.
  • Low Dropout: With its low dropout performance, the AP2113AMTR-G1 can maintain regulation even when the supply voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Current Limiting: The device incorporates a current limiting feature that protects the power supply and load from overcurrent conditions.
  • Thermal Shutdown: An integrated thermal shutdown mechanism enhances the safety of the device by preventing overheating and potential damage.
  • Package Type: The AP2113AMTR-G1 is available in a compact SOT-23 package, which is suitable for space-constrained applications.

Applications

The AP2113AMTR-G1 is versatile and can be used in various applications where a stable and reliable voltage supply is essential. Some common applications include:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Power management modules
  • Computer peripherals and network systems

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products that meet industry standards and customer expectations. The AP2113AMTR-G1 is built with this commitment in mind, ensuring that it not only provides excellent performance but also reliability and durability for a wide range of operating conditions.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Diodes Incorporated website or contact their customer service for further assistance.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6816 $57.9360
210+ $0.5593 $117.4530
320+ $0.5418 $173.3760
445+ $0.5244 $233.3580
570+ $0.5068 $288.8760
765+ $0.4544 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,450 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess