EN
  • EN
  • DE

AP2113BMTR-G1

Part No AP2113BMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LDO DC FAN 1OUT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Applications LDO, DC Fan
Voltage - Input 2.5V ~ 5.5V
Number of Outputs 1
Voltage - Output 1.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AP2113
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 54527-AP2113BMTR-G1
Ultra Librarian 3D Model Ultra Librarian AP2113BMTR-G1 CAD Model

Description

Product Overview: AP2113BMTR-G1

The AP2113BMTR-G1 is a high-performance linear regulator offered by Diodes Incorporated, designed to deliver a continuous output current of up to 600mA. This component operates within a wide input voltage range from 2.6V to 6V, making it a versatile choice for various electronic applications.

Key Features

  • Output Voltage: The AP2113BMTR-G1 is designed to provide a stable and precise output voltage, which is crucial for sensitive electronic circuits. The device ensures excellent regulation and low output voltage noise, contributing to the overall system reliability.
  • Low Dropout: With a low dropout voltage, this regulator maintains its output regulation even when the supply voltage is very close to the output voltage, enhancing its efficiency and making it suitable for battery-powered devices where maximizing battery life is essential.
  • High Accuracy: The output voltage accuracy of the AP2113BMTR-G1 is typically ±1.5%, which is beneficial for applications requiring consistent performance and precise voltage supply.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation and longevity of both the regulator and the overall system.
  • Current Limit Protection: To prevent damage from overcurrent conditions, this regulator incorporates current limit protection, which safeguards the device and the load from excessive current draw.

Applications

The AP2113BMTR-G1 is suitable for a wide range of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Devices
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Microcontrollers and DSP Core Supplies

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP2113BMTR-G1 is no exception. This product is manufactured using high-quality materials and state-of-the-art technology, ensuring both performance and durability. With its comprehensive set of protection features, the AP2113BMTR-G1 is a reliable choice for designers looking to enhance the stability and longevity of their electronic products.

Package and Availability

The AP2113BMTR-G1 comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production environments. The product is available in tape and reel packaging, facilitating easy handling and integration into automated manufacturing processes.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2159 $58.2930
655+ $0.1772 $116.0660
1,010+ $0.1716 $173.3160
1,395+ $0.1661 $231.7095
1,800+ $0.1605 $288.9000
2,410+ $0.1439 $346.7990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess