EN
  • EN
  • DE

AP2114MP-ADJTRG1

Part No AP2114MP-ADJTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0.8V to 5V 1A 8-Pin PSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 181304-AP2114MP-ADJTRG1
Popularity Low
Supply and Demand Status Limited
Family Name AP2114
Introduction Date January 13, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AP2114MP-ADJTRG1 CAD Model

Description

Diodes Incorporated AP2114MP-ADJTRG1 LDO Voltage Regulator

The AP2114MP-ADJTRG1 from Diodes Incorporated is a low dropout (LDO) linear voltage regulator that offers a high level of performance in voltage regulation for various electronic applications. This adjustable LDO regulator is designed to maintain a constant voltage level, ensuring stable operation for sensitive electronic devices. It is an excellent choice for applications requiring a regulated power supply with low voltage drop and minimal power loss.

Key Features

  • Output Voltage Range: The AP2114MP-ADJTRG1 provides an adjustable output voltage range, which can be set by the user with external resistors. This flexibility allows for customization according to the specific needs of the application.
  • High Output Current: With the capability to deliver up to 1A of continuous output current, this LDO regulator can power a wide range of devices, from microcontrollers to portable electronics.
  • Low Dropout Voltage: The device features a low dropout voltage, which enhances efficiency by minimizing the difference between the input and output voltages, thus reducing power loss.
  • Thermal Protection: The built-in thermal shutdown function protects the device from overheating, ensuring reliable operation and longevity of the regulator and the system it powers.
  • Current Limit Protection: To prevent damage due to excessive current, the AP2114MP-ADJTRG1 includes current limit protection, which safeguards both the regulator and the load.
  • High Ripple Rejection: This LDO offers excellent ripple rejection, which is crucial for maintaining a stable voltage in the presence of fluctuating input power.
  • Package: The regulator is available in a compact SOT-223 package, suitable for space-constrained applications.

Applications

The AP2114MP-ADJTRG1 is a versatile component that can be used in a variety of electronic applications, including:

  • Battery-powered devices
  • Portable media players
  • Mobile phones and PDAs
  • Wireless LANs and communication equipment
  • Microprocessor/microcontroller-based systems

With its adjustable output, high current capability, and robust protection features, the AP2114MP-ADJTRG1 from Diodes Incorporated is an ideal solution for designers looking to enhance the stability and efficiency of their power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3042 $66.9126
7+ $18.3010 $128.1070
10+ $17.7293 $177.2930
14+ $17.1564 $240.1896
18+ $16.5846 $298.5228
24+ $14.8695 $356.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess