EN
  • EN
  • DE

AP2151DM8G-13

Part No AP2151DM8G-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER DIST USB 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type USB Switch
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 95 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 110210-AP2151DM8G-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2151DM8G-13 CAD Model

Description

Product Overview: AP2151DM8G-13

The AP2151DM8G-13 is a high-quality, single-channel USB power switch designed and manufactured by Diodes Incorporated, a leading global supplier and manufacturer of high-performance semiconductors. This compact and efficient power switch is engineered to provide protection and management for USB ports and other hot-swap applications.

Key Features

  • Current Limiting: The AP2151DM8G-13 offers programmable current limiting to protect the USB port from overcurrent conditions, ensuring safe operation for connected devices.
  • Fast Response Time: Designed with a fast response time to fault conditions, this power switch can quickly react to overcurrent and thermal events, providing an additional layer of safety for your electronic devices.
  • High Accuracy: The device features high accuracy in current limiting, which is crucial for maintaining stable and reliable operation of connected peripherals.
  • Low On-Resistance: The low on-resistance of the MOSFET used in the switch minimizes voltage drop and power loss, ensuring efficient power delivery to the load.
  • Reverse Current Blocking: This feature prevents any reverse current flow from the load to the source when the switch is powered off, protecting the source from potential damage.

Applications

The AP2151DM8G-13 is versatile and can be used in a variety of applications, including:

  • USB peripheral power management
  • Hot-swap power control
  • Portable electronic devices
  • Battery-charging circuits
  • Power distribution switches

Package and Environmental Compliance

The AP2151DM8G-13 comes in a space-saving MSOP-8 package, making it suitable for compact designs. It is also compliant with RoHS and Green standards, reflecting Diodes Incorporated's commitment to environmental sustainability.

Reliability and Quality Assurance

Diodes Incorporated ensures that the AP2151DM8G-13 meets the highest quality and reliability standards. The product has undergone rigorous testing and quality control measures to guarantee performance in a wide range of environmental conditions and applications.

With its robust design and comprehensive feature set, the AP2151DM8G-13 is an excellent choice for designers and engineers looking for a reliable USB power switch solution.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess