EN
  • EN
  • DE

AP2213M-3.3TR

Part No AP2213M-3.3TR
Manufacturer Diodes Incorporated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP8
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 709478-AP2213M-3.3TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP2213M-3.3TR CAD Model

Description

Introducing the AP2213M-3.3TR Voltage Regulator by Diodes Incorporated

The AP2213M-3.3TR is a high-performance, low-dropout linear regulator designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This regulator is specifically engineered to deliver a fixed output voltage of 3.3V with an impressive accuracy, making it an ideal choice for a wide range of electronic applications that require a stable and reliable power supply.

With its ability to handle a maximum input voltage of up to 16V, the AP2213M-3.3TR offers great flexibility for various circuit configurations. It is capable of supplying an output current of up to 600mA, which is sufficient for powering small to medium-sized electronic devices. The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, which helps in conserving battery life in portable applications.

The AP2213M-3.3TR comes in a compact SOT-223 package, making it suitable for space-constrained applications. Its small footprint allows for easy integration into PCB layouts without sacrificing valuable board space. The device also features over-temperature and over-current protection, providing an extra layer of safety for your electronic components. These protections ensure that the regulator operates within safe limits, thus enhancing the longevity and reliability of both the regulator and the overall system.

One of the notable characteristics of the AP2213M-3.3TR is its low quiescent current, which is particularly beneficial for battery-powered devices where power conservation is crucial. This regulator maintains stable performance across a wide range of temperatures, thanks to its excellent thermal performance, which makes it suitable for use in various environmental conditions.

Whether you're designing consumer electronics, portable devices, or any application that demands a compact, efficient, and reliable voltage regulation solution, the AP2213M-3.3TR from Diodes Incorporated is an excellent choice. With its robust feature set and proven reliability, this voltage regulator will help ensure the smooth operation of your electronic devices.

To learn more about the AP2213M-3.3TR or to place an order, visit Diodes Incorporated's website or contact your local authorized distributor.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3793 $59.4825
60+ $1.9520 $117.1200
92+ $1.8907 $173.9444
127+ $1.8307 $232.4989
164+ $1.7695 $290.1980
219+ $1.5858 $347.2902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess