EN
  • EN
  • DE

AP22815AWT-7

Part No AP22815AWT-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWTCH N/P-CHAN 1:1 TSOT25 / Power Switch/Driver 1:1 N/P-Channel 3A TSOT-25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N/P-Channel
Interface On/Off
Voltage - Load 3V ~ 5.5V
Supply Voltage - Operating 3V ~ 5.5V
Current - Output (Max) 3A
Rds On (Typ) 40mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package TSOT-25
Package / Case SOT-23-5 Thin, TSOT-23-5
Base Product Number AP22815
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AP22815AWT-7DITR,AP22815AWT-7DIDKR,AP22815AWT-7DICT
Standard Package 3,000
Win Source Part Number 1184950-AP22815AWT-7
Ultra Librarian 3D Model Ultra Librarian AP22815AWT-7 CAD Model

Description

The AP22815AWT-7 is a high-performance, single-channel load switch developed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This compact and efficient power management solution is designed to support a wide range of applications, from mobile devices to networking equipment.

Key Features

  • Input Voltage Range: The AP22815AWT-7 operates over an input voltage range of 1.4V to 5.5V, making it versatile for various low-voltage applications.
  • Current Handling: Capable of handling a continuous output current of up to 3A, this load switch is suitable for high-current operations.
  • Low On-Resistance: The device boasts a low on-resistance (RON) of just 92mΩ at 5V, which helps to reduce power loss and improve efficiency.
  • Controlled Slew Rate: With an adjustable slew rate, the AP22815AWT-7 minimizes inrush current, thereby protecting downstream components from potential damage.
  • Quick Output Discharge: A quick output discharge feature ensures that the output is swiftly discharged when the switch is turned off, preventing any unwanted voltage persistence.

Applications

The AP22815AWT-7 is ideal for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless and Networking Devices
  • Storage Systems
  • Power Management Modules

Package and Reliability

This load switch is offered in a space-saving 6-pin SOT-26 package, which is not only compact but also provides excellent thermal performance. The AP22815AWT-7 is characterized for operation over a -40°C to +85°C temperature range, ensuring reliability in a broad spectrum of environmental conditions.

Environmental Compliance

Diodes Incorporated is committed to environmental stewardship. The AP22815AWT-7 is fully RoHS compliant, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7362 $51.5340
170+ $0.6041 $102.6970
260+ $0.5852 $152.1520
355+ $0.5663 $201.0365
460+ $0.5474 $251.8040
615+ $0.4908 $301.8420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess