EN
  • EN
  • DE

DGD2110S16-13

Part No DGD2110S16-13
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage (V) 10V ~ 20V
Logic Voltage - VIL, VIH 6V, 9.5V
Current - Peak Output (Source, Sink) 2.5A, 2.5A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 500V
Rise / Fall Time (Typ) 15ns, 13ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802498-DGD2110S16-13
Ultra Librarian 3D Model Ultra Librarian DGD2110S16-13 CAD Model

Description

Introducing the DGD2110S16-13 High-Side Gate Driver

The DGD2110S16-13 is an advanced high-side gate driver designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is engineered to deliver exceptional performance in driving N-Channel MOSFETs and IGBTs, which are commonly used in high-efficiency power conversion applications.

Key Features

  • High Voltage Capability: The DGD2110S16-13 is capable of handling voltages up to 600V, making it suitable for a wide range of high-voltage applications. This feature ensures that the device can be used in environments where high voltage operation is a necessity.
  • Fast Switching Speed: With its quick and efficient switching capabilities, this gate driver can minimize power losses and improve the overall efficiency of the power conversion system. This is particularly beneficial in applications requiring high-speed operation.
  • Integrated Under-Voltage Lockout (UVLO): The UVLO feature protects the device and the system by ensuring that the gate driver operates only when the supply voltage is within an acceptable range. This enhances the reliability and longevity of the application.
  • Independent High-Side Drive: The DGD2110S16-13 is designed for high-side driving, which allows for direct control of the high-side power switch without complex bootstrap circuits, simplifying the design and reducing component count.
  • Robust Isolation: The gate driver offers excellent isolation between the drive function and the low-voltage control inputs. This isolation is crucial for safety and for preventing unintended interactions between the high-voltage and low-voltage sides of the system.

Applications

The versatility and robust performance of the DGD2110S16-13 make it an ideal choice for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Motor Drives
  • DC-DC Converters
  • Renewable Energy Systems
  • Industrial Automation

Reliability and Quality

Diodes Incorporated is committed to delivering high-quality products, and the DGD2110S16-13 is no exception. It is manufactured with precision and subjected to rigorous testing to ensure that it meets the highest standards of performance and reliability.

Whether you're designing a new power system or upgrading an existing one, the DGD2110S16-13 high-side gate driver from Diodes Incorporated is a component that promises to enhance your application's performance and efficiency.

You May Also Be Interested in

Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3306 $51.2732
53+ $1.9123 $101.3519
81+ $1.8525 $150.0525
112+ $1.7928 $200.7936
145+ $1.7330 $251.2850
194+ $1.5537 $301.4178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess