EN
  • EN
  • DE

AP2311FGEG-7

Part No AP2311FGEG-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SW USB U-DFN3030-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package U-DFN3030-8 (Type E)
Win Source Part Number 078383-AP2311FGEG-7
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian AP2311FGEG-7 CAD Model

Description

Product Overview: AP2311FGEG-7

The AP2311FGEG-7 is a high-performance, single-channel integrated circuit (IC) from Diodes Incorporated, designed to serve as a load switch that provides power domain switching with controlled rise time and discharge paths. This advanced power switch is well-suited for applications that require efficient power distribution and management, making it an ideal choice for portable and battery-powered devices where power conservation is critical.

Key Features

  • Input Voltage Range: The device operates on a wide input voltage range, typically from 2.7V to 5.5V, catering to a broad spectrum of power requirements.
  • Current Limiting: It offers an adjustable current limit up to 2A, providing protection against overcurrent conditions which could otherwise damage the system.
  • Low On-Resistance: The AP2311FGEG-7 boasts a low on-resistance (RON) which enhances its efficiency by minimizing power loss during operation.
  • Fast Transient Response: The device is engineered to have a quick transient response, ensuring stable operation during load changes.
  • Controlled Slew Rate: It features a controlled slew rate for the output voltage, reducing inrush current and minimizing the potential for voltage spikes that could disrupt the operation of sensitive downstream circuits.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the switch remains off if the input voltage drops below a certain threshold, safeguarding the system against undervoltage conditions.
  • Thermal Shutdown Protection: Thermal shutdown protection is incorporated to prevent overheating, thus enhancing the reliability and longevity of the device.

Applications

The versatility of the AP2311FGEG-7 makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless and Networking Devices
  • Storage and Peripherals

Package and Availability

The AP2311FGEG-7 is available in a compact and environmentally friendly Green SOT-25 package, which is RoHS compliant and compatible with solder reflow temperatures. This package is optimized for space-constrained applications.

For detailed specifications, application notes, and additional resources, customers can visit the Diodes Incorporated official website or contact their local sales representative. The AP2311FGEG-7 is designed to meet the rigorous demands of modern electronic devices, providing a reliable and efficient power management solution.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4627 $50.8970
265+ $0.3796 $100.5940
410+ $0.3678 $150.7980
565+ $0.3559 $201.0835
730+ $0.3440 $251.1200
975+ $0.3085 $300.7875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,507 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess