The VRL155010K538KA3500 is a variable resistor, also known as a potentiometer, manufactured by Omron. It's designed to provide adjustable resistance within an electrical circuit, allowing for fine-tuning of circuit parameters such as voltage or current.
Applications
- Audio volume control
- Lighting dimmers
- Calibration of electronic instruments
- Position feedback sensors
- Motor speed control
Features
- Rotary adjustment
- Linear taper
- Carbon composition element
- Through-hole mounting
- Compact size
Benefits
- Provides precise adjustment of resistance.
- Enables smooth and continuous control of circuit parameters.
- Offers a cost-effective solution for variable resistance applications.
- Easy to integrate into existing circuits with through-hole mounting.
- Space-saving design for compact electronic devices.
Additional Details
The VRL155010K538KA3500 potentiometer has a resistance value of 5 kOhms with a tolerance of ±10%. It features a linear taper, meaning the resistance changes linearly with the rotation of the shaft. The carbon composition element provides a good balance of performance and cost. The operating temperature range and other specifications can be found in the product datasheet. These potentiometers are commonly used in various electronic devices for user-adjustable settings and calibration purposes.