EN
  • EN
  • DE
  • IT

AP2501ASN-7

Part No AP2501ASN-7
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817319-AP2501ASN-7
Ultra Librarian 3D Model Ultra Librarian AP2501ASN-7 CAD Model

Description

Diodes Incorporated AP2501ASN-7: A High-Performance Power Switching Solution

The AP2501ASN-7 is a cutting-edge power switch component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is specifically engineered to deliver efficient and reliable power distribution in a variety of electronic applications.

Key Features

  • Single Channel Current-Limited Power Switch: The AP2501ASN-7 is equipped with a single channel, which provides current-limited power switching capabilities, ensuring devices are protected from overcurrent conditions.
  • Over-Temperature Protection: With built-in over-temperature protection, the device automatically shuts off the output when excessive temperatures are detected, thereby safeguarding the system and extending the product's lifespan.
  • Reverse Current Blocking: This feature prevents any reverse current flow from the output to the input when the power switch is turned off, protecting the upstream devices from potential damage.
  • Fast Short-Circuit Response: The AP2501ASN-7 is designed to respond quickly to short-circuit conditions, minimizing the risk of damage to the power switch and the connected load.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the power switch operates only when the input voltage is within its specified range, enhancing the reliability of the device.

Applications

The versatility of the AP2501ASN-7 makes it suitable for a wide range of applications, including but not limited to:

  • USB hubs, peripherals, and chargers
  • Hot-swap power supplies
  • Portable consumer electronics
  • Overcurrent and thermal protection for general-purpose power distribution

Product Specifications

The AP2501ASN-7 is available in a space-saving SOP-8 package, making it ideal for applications where board space is at a premium. Its operating temperature range of -40°C to +85°C ensures reliable performance across a broad spectrum of environmental conditions.

Conclusion

With its robust protection features and compact design, the AP2501ASN-7 from Diodes Incorporated represents a premier solution for designers looking to enhance the safety and efficiency of their power management systems. Its advanced technology ensures that it is a top contender for any application requiring a high-performance power switch.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess