EN
  • EN
  • DE

AP2602FNTR-G1

Part No AP2602FNTR-G1
Manufacturer Diodes Incorporated
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH REMOTE 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature Programmable
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis No
Features Selectable Trigger Voltage, Selectable Trip Point
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 40μA, 55μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 199179-AP2602FNTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP2602FNTR-G1 CAD Model

Description

Overview of AP2602FNTR-G1 Power Switch from Diodes Incorporated

The AP2602FNTR-G1 is a sophisticated power switch device designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is specifically tailored for USB and other hot-swap applications. It is a highly integrated solution that provides a compact and efficient way to control power distribution to peripheral devices.

Key Features

  • Integrated Single Channel Load Switch: The AP2602FNTR-G1 incorporates a single P-channel MOSFET that can operate over an input voltage range of 2.7V to 5.5V, making it versatile for various USB-powered applications.
  • Current Limiting: This device offers an adjustable current limit feature, which protects the host device from overcurrent conditions. It is designed to prevent damage to the USB ports by regulating the amount of power supplied to connected devices.
  • Fast Response Time: The power switch has a quick response time for fault conditions, ensuring that devices are protected promptly in the event of a surge or short circuit.
  • Thermal Shutdown Protection: The AP2602FNTR-G1 comes with built-in thermal shutdown protection, which adds an additional layer of safety by preventing overheating of the power switch.
  • Controlled Rise and Fall Times: This feature minimizes current surges during power on and off, providing a smoother transition and reducing the risk of voltage spikes that could damage sensitive electronics.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates at safe voltage levels, protecting both the power switch and the connected peripheral devices.

Applications

The AP2602FNTR-G1 is ideal for a variety of applications where power distribution and protection are critical. These include:

  • USB Hubs
  • Portable Devices
  • Hot-Swap Supplies
  • Notebook Computers
  • Battery-Charging Circuits
  • Peripheral Power Management

With its combination of features, the AP2602FNTR-G1 from Diodes Incorporated is an excellent choice for designers looking to enhance the safety, efficiency, and reliability of their power management systems. Its small footprint and ease of integration make it a practical component for modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
Maxim Integrated
Need more? Email Us
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2186 $50.2780
560+ $0.1794 $100.4640
865+ $0.1738 $150.3370
1,190+ $0.1682 $200.1580
1,540+ $0.1626 $250.4040
2,060+ $0.1458 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,300 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess