EN
  • EN
  • DE

AP3001TB-3.3E1

Part No AP3001TB-3.3E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 150kHz 3A PWM BUCK DC-DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181519-AP3001TB-3.3E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3001TB-3.3E1 CAD Model

Description

Introducing the AP3001TB-3.3E1 from Diodes Incorporated

The AP3001TB-3.3E1 is a cutting-edge solution from Diodes Incorporated, designed for modern electronic applications requiring efficient power conversion and management. This product is a testament to Diodes Incorporated's commitment to providing high-quality components that enhance the performance and reliability of electronic systems.

Key Features of the AP3001TB-3.3E1:

  • Fixed Output Voltage: This device offers a fixed output voltage of 3.3V, ensuring a stable and reliable power supply for sensitive electronic circuits.
  • High Efficiency: With its advanced design, the AP3001TB-3.3E1 operates with high efficiency, minimizing energy loss and heat generation, which is crucial for maintaining the longevity of electronic components.
  • Compact Package: The component comes in a small, surface-mount package, making it an ideal choice for space-constrained applications.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and making it versatile for multiple applications.
  • Thermal Protection: The AP3001TB-3.3E1 is equipped with thermal protection features to prevent overheating, safeguarding the device and the system it powers.
  • Low Standby Power: It is designed to consume low standby power, contributing to the energy efficiency of the overall system.

Applications:

The AP3001TB-3.3E1 is suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunication Systems
  • Computing Devices
  • Industrial Controls
  • Portable Battery-Powered Devices

With its robust design and versatile features, the AP3001TB-3.3E1 from Diodes Incorporated is an excellent choice for designers and engineers looking to enhance the efficiency and reliability of their power management systems. Whether you are working on a new design or upgrading an existing one, this component is poised to deliver exceptional performance and value.

For detailed specifications and application notes, please refer to the official datasheet provided by Diodes Incorporated, which offers in-depth technical information to ensure the optimal use of the AP3001TB-3.3E1 in your projects.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2945 $58.9000
480+ $0.2414 $115.8720
740+ $0.2345 $173.5300
1,025+ $0.2264 $232.0600
1,320+ $0.2195 $289.7400
1,765+ $0.1964 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess