EN
  • EN
  • DE

AP3008AKTR-E1

Part No AP3008AKTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Diodes Incorporated
Win Source Part Number 181527-AP3008AKTR-E1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP3008AKTR-E1 CAD Model

Description

Product Overview: AP3008AKTR-E1

The AP3008AKTR-E1 is a high-performance PWM (Pulse Width Modulation) controller from Diodes Incorporated, designed for use in a wide range of power conversion applications. This versatile component is particularly well-suited for AC/DC and DC/DC converters, offering both efficiency and reliability for various electronic devices such as TVs, monitors, and other consumer electronics that require stable power supply solutions.

Key Features

  • High Efficiency: The AP3008AKTR-E1 is engineered to deliver high-efficiency power conversion, which helps reduce energy consumption and heat generation in end products.
  • PWM Control: It utilizes advanced PWM control techniques to provide precise voltage regulation and optimal performance across different load conditions.
  • Wide Operating Voltage: This component supports a broad range of input voltages, making it adaptable to various power systems and ensuring compatibility with global power standards.
  • Built-in Protection Features: The device includes several protective features such as over-current protection, over-voltage protection, and thermal shutdown, which contribute to the safety and longevity of the end application.
  • Compact Package: Offered in a small package, the AP3008AKTR-E1 saves valuable board space and is suitable for compact power supply designs.

Applications

The AP3008AKTR-E1 is ideal for a range of applications where efficient power management is crucial. Its versatility allows for its use in:

  • Switch Mode Power Supplies (SMPS)
  • LED Backlighting for TVs and Monitors
  • Adapters and Battery Chargers
  • Standby and Auxiliary Power Supplies

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP3008AKTR-E1 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in commercial and industrial environments. With its robust design and comprehensive protection features, this PWM controller is an excellent choice for designers looking to enhance the efficiency and durability of their power supply solutions.

Ordering Information

The AP3008AKTR-E1 is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and pricing information, customers are encouraged to contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess