EN
  • EN
  • DE

AP3015AKTR-G1

Part No AP3015AKTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 75MA SOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 34V
Output Current 75mA (Switch)
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1017699-AP3015AKTR-G1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3015AKTR-G1 CAD Model

Description

Introducing the AP3015AKTR-G1 LED Driver IC from Diodes Incorporated

The AP3015AKTR-G1 is a highly efficient, precision constant-current boost converter from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This innovative integrated circuit (IC) is specifically designed to drive white LEDs with a constant current for backlighting in consumer electronics, automotive interior lighting, and LCD display applications.

The AP3015AKTR-G1 operates from a 2.7V to 5.5V input voltage range, making it suitable for portable devices powered by Li-ion batteries. It can drive up to 10 white LEDs in series, ensuring consistent brightness and extending the life of the LEDs. The device's high efficiency of up to 92% not only conserves power but also minimizes the need for heat dissipation, which is a critical feature in compact electronics.

This LED driver IC integrates a 30V, 1.2A rated internal switch, which provides ample overhead for maintaining constant current regulation. The AP3015AKTR-G1 boasts a fixed frequency of 1.2MHz, allowing the use of small external inductors and capacitors, thus reducing the overall solution footprint on the PCB. The device's soft-start function limits inrush current during startup, enhancing reliability and prolonging system life.

For safety and protection, the AP3015AKTR-G1 includes features such as over-voltage protection (OVP), cycle-by-cycle over-current protection (OCP), and thermal shutdown. These protective measures ensure the longevity of the device and the safety of the applications in which it is used. Additionally, the IC supports pulse-width modulation (PWM) dimming, which provides designers with flexibility in controlling the brightness levels of the LEDs.

Available in a small 5-pin TSOT-25 package, the AP3015AKTR-G1 is designed for space-constrained applications. Its compact size, combined with its robust feature set, makes it an excellent choice for engineers looking to enhance the performance and efficiency of their LED lighting solutions. The device's part number suffix "G1" indicates that it is provided in Green, RoHS-compliant packaging, reflecting Diodes Incorporated's commitment to environmental sustainability.

Overall, the AP3015AKTR-G1 stands out as a versatile and reliable component for LED driving applications, offering a balance of power efficiency, compactness, and advanced features that make it a top choice for designers.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2732 $50.5420
450+ $0.2242 $100.8900
695+ $0.2172 $150.9540
955+ $0.2102 $200.7410
1,235+ $0.2032 $250.9520
1,650+ $0.1821 $300.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 217,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess