The AP3015KTR-E1 is a versatile and efficient LED driver IC designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This product is specifically engineered to meet the needs of low-power illumination and backlighting applications.
Key Features
- High Efficiency: The AP3015KTR-E1 boasts a high efficiency of up to 92%, making it an energy-saving solution for LED driving requirements.
- Adjustable Output Current: It offers an adjustable output current up to 30mA, allowing for precise control over the brightness of the connected LEDs.
- Wide Input Voltage Range: The device operates over a wide input voltage range from 2.7V to 5.5V, accommodating various power sources and ensuring flexibility in design.
- Small Form Factor: The IC comes in a compact SOT-23-5 package, making it suitable for space-constrained applications.
- PWM Dimming Capability: It supports Pulse-Width Modulation (PWM) dimming, providing designers with the ability to implement versatile brightness control.
Applications
The AP3015KTR-E1 is ideal for a range of applications that require efficient and reliable LED driving. These include:
- Portable devices such as smartphones, tablets, and digital cameras
- Backlighting for LCD displays in consumer electronics
- General low-power lighting solutions
- Automotive interior lighting
Quality and Reliability
Diodes Incorporated is committed to high quality and reliability, and the AP3015KTR-E1 is no exception. It is designed to meet the stringent requirements of the electronic components industry, ensuring long-term performance and stability in a variety of operating conditions.
Ordering Information
The AP3015KTR-E1 is available in a tape and reel format for ease of manufacturing and assembly processes, facilitating its integration into mass production workflows.
For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official datasheet and support documentation provided by Diodes Incorporated.