EN
  • EN
  • DE

AP3019BKTR-G1

Part No AP3019BKTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number AP3019
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 54997-AP3019BKTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3019BKTR-G1 CAD Model

Description

The AP3019BKTR-G1 is a versatile and efficient boost converter integrated circuit (IC) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance IC is specifically engineered to meet the needs of low-power applications requiring a higher voltage output from a lower voltage input.

Key Features

  • Boost Converter: The AP3019BKTR-G1 operates as a step-up converter, efficiently boosting a lower input voltage to a higher output voltage, making it ideal for battery-powered devices.
  • Wide Input Voltage Range: It supports an input voltage range from 2.7V to 5.5V, accommodating a variety of power sources, including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: The output voltage can be externally set up to 27V, providing flexibility for different design requirements.
  • High Efficiency: With its integrated 30V, 1.2A power switch, the IC offers high efficiency, which is crucial for extending battery life in portable devices.
  • Small Package: Available in a compact SOT-26 package, the AP3019BKTR-G1 is suitable for space-constrained applications.
  • Protection Features: It includes built-in over-temperature and over-current protection, ensuring reliable operation and longevity of the device it powers.

Applications

The AP3019BKTR-G1 is commonly used in a variety of applications, including but not limited to:

  • Portable electronic devices
  • LED lighting and backlighting for LCD displays
  • Battery-powered equipment
  • Handheld devices

Ordering Information

The product is available in a tape and reel format, denoted by the "TR" suffix in the part number, facilitating easy integration into automated manufacturing processes. The "G1" suffix indicates the RoHS compliance and Green status of the product, ensuring that it meets environmental standards for electronic components.

Conclusion

Overall, the AP3019BKTR-G1 from Diodes Incorporated is a reliable and efficient solution for designers looking to implement a boost converter in their low-power applications. Its combination of features, protection mechanisms, and compact form factor make it a versatile choice for a wide range of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0150 $60.0300
5+ $24.6281 $123.1405
8+ $23.8588 $190.8704
11+ $23.0885 $253.9735
13+ $22.3192 $290.1496
18+ $20.0104 $360.1872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,850 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess