EN
  • EN
  • DE

AP3041MTR-G1

Part No AP3041MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 5V
Maximum Supply Voltage 27V
Frequency 100kHz to 1MHz
Dimming PWM
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 010059-AP3041MTR-G1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3041MTR-G1 CAD Model

Description

The AP3041MTR-G1 is a high-performance, multi-channel LED driver designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is specifically engineered to meet the demanding requirements of general illumination applications including LED backlighting, monitor displays, and smart lighting solutions.

Key Features

  • High Efficiency: The AP3041MTR-G1 boasts a high level of efficiency, which is crucial for reducing heat generation and power consumption in LED applications.
  • Multi-Channel Output: With multiple output channels, this driver can manage several LEDs simultaneously, providing consistent and stable performance across all connected lights.
  • Integrated Dimming Control: The device includes built-in dimming capabilities, allowing for smooth and precise brightness control, which enhances the user experience and saves energy.
  • Thermal Protection: Safety is paramount, and the AP3041MTR-G1 comes with thermal protection features to prevent overheating, ensuring a longer lifespan for your LED setup.
  • Compact Form Factor: The driver's small size makes it ideal for space-constrained applications without compromising on power or functionality.

Applications

The versatility of the AP3041MTR-G1 allows it to be used in a wide range of lighting applications. It is particularly well-suited for:

  • LED TV Backlighting
  • Monitor Displays
  • General Illumination
  • Smart Lighting Systems

Technical Specifications

The AP3041MTR-G1 operates over a wide input voltage range and is designed to drive multiple strings of LEDs. Its high switching frequency enables the use of small external components, reducing the overall solution size and bill of materials cost. The device's package is designed to optimize the thermal performance and minimize the layout space on the PCB.

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The AP3041MTR-G1 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the requirements of even the most demanding lighting applications.

You May Also Be Interested in

ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3024 $51.4080
405+ $0.2482 $100.5210
625+ $0.2404 $150.2500
860+ $0.2327 $200.1220
1,115+ $0.2249 $250.7635
1,490+ $0.2016 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess