EN
  • EN
  • DE

AP3101MTR-E1

Part No AP3101MTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC PWM CTLR CURR MOD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Output Type PWM
Output Configuration Positive
Number of Outputs 1
Voltage - Supply (Vcc/Vdd) 20V
Frequency - Switching 65kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AP3101
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 55024-AP3101MTR-E1
Ultra Librarian 3D Model Ultra Librarian AP3101MTR-E1 CAD Model

Description

The AP3101MTR-E1 is a cutting-edge PWM (Pulse Width Modulation) controller manufactured by Diodes Incorporated, designed to drive LED lighting solutions with high efficiency and reliability. This component is a pivotal element for developers and engineers looking to create sophisticated lighting systems that require precise control over brightness and power management.

Key Features

  • High Integration: The AP3101MTR-E1 incorporates internal circuits that minimize the need for external components, leading to a reduction in system complexity and cost.
  • Energy Efficient: With its PWM control, the device ensures efficient use of power, which translates into energy savings and a reduced carbon footprint for end products.
  • Wide Input Voltage Range: This controller is capable of handling a broad range of input voltages, making it versatile for various applications and ensuring consistent performance under fluctuating power conditions.
  • Protections: It includes multiple protection features such as under-voltage lockout (UVLO), over-voltage protection (OVP), and thermal shutdown (TSD), safeguarding the device and the system it controls from potential damage.

Applications

The AP3101MTR-E1 is suitable for a wide array of applications in the field of LED lighting. It is commonly used in:

  • LED Backlighting for TVs and Monitors
  • General Illumination LED Lamps
  • Architectural and Decorative LED Lighting
  • Emergency Lighting Systems

Quality and Reliability

Diodes Incorporated ensures that the AP3101MTR-E1 meets stringent quality standards, providing reliable performance in a variety of environmental conditions. The device is RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.

Package and Availability

The AP3101MTR-E1 is available in a compact SOP-8 package, allowing for efficient space utilization on printed circuit boards (PCBs). This product is distributed in reel form, facilitating easy integration into automated manufacturing processes.

For detailed specifications, application notes, and further information, customers are encouraged to consult the datasheet or contact Diodes Incorporated's support team.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $4.0465
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0667 $70.3335
11+ $11.5431 $126.9741
16+ $11.1816 $178.9056
22+ $10.8212 $238.0664
28+ $10.4608 $292.9024
37+ $9.3786 $347.0082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,670 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess