EN
  • EN
  • DE

AZ7500BM-E1

Part No AZ7500BM-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PULSE-WIDTH-MODULATION CONTROL CIRCUITS / Voltage Mode PWM Controller 30V 200mA 200kHz 14-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Diodes Incorporated
Win Source Part Number 221901-AZ7500BM-E1
Popularity Medium
Supply and Demand Status Limited
Family Name AZ7500B
Introduction Date May 27, 2003
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AZ7500BM-E1 CAD Model

Description

Overview of Product AZ7500BM-E1

The AZ7500BM-E1 is a versatile and robust Pulse Width Modulation (PWM) controller designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This component is specifically engineered to cater to a broad range of power supply applications, delivering efficient and reliable performance.

Key Features

  • Precision PWM Control: The AZ7500BM-E1 offers precise control over the PWM to ensure stable and efficient power supply operation. This precision is critical in applications requiring consistent voltage and current levels.
  • Voltage Control Oscillator: The integrated voltage control oscillator allows for a wide range of frequency adjustments, making the device suitable for various applications and ensuring compatibility with different peripheral components.
  • Low Power Consumption: Designed with energy efficiency in mind, the AZ7500BM-E1 consumes minimal power, which helps in reducing the overall power consumption of the system it is integrated into.
  • Protection Features: The device includes multiple protection features such as under-voltage lockout (UVLO) and over-current protection (OCP), enhancing the safety and durability of the power supply system.
  • Flexible Operating Range: The controller operates over a wide range of voltages, making it adaptable to various power supply requirements and ensuring consistent performance under different conditions.

Applications

The AZ7500BM-E1 is suitable for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Battery chargers
  • Power supply units for consumer electronics
  • LED lighting systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AZ7500BM-E1 is built to meet stringent industry standards, ensuring long-term reliability and performance. Whether you're designing a new power system or upgrading an existing one, the AZ7500BM-E1 offers a dependable solution that engineers and designers can trust.

Environmental Compliance

The AZ7500BM-E1 complies with RoHS standards, reflecting Diodes Incorporated's dedication to environmental responsibility and the production of eco-friendly products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess