EN
  • EN
  • DE

AP3102MTR-G1

Part No AP3102MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC PWM CONTROLLER SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Output Type PWM Signal
Output Configuration Positive
Number of Outputs 1
Voltage - Supply (Vcc/Vdd) 10V ~ 25V
Frequency - Switching 65kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Frequency Control
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AP3102
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 55028-AP3102MTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3102MTR-G1 CAD Model

Description

Product Overview: AP3102MTR-G1

The AP3102MTR-G1 is a highly integrated solution from Diodes Incorporated, designed to drive single-stage, power factor corrected, offline LED lighting. This cutting-edge product is specifically engineered to meet the needs of solid-state and general LED lighting applications. It is a member of the PWM controller family that boasts high efficiency, reliability, and simplicity of design.

Key Features

  • High Precision: The AP3102MTR-G1 offers high precision in controlling the output current, which is crucial for consistent lighting performance and long-term reliability of LED fixtures.
  • Power Factor Correction: With an integrated PFC function, this controller ensures that the power factor is corrected to near unity, reducing reactive power on the grid and leading to energy savings.
  • Critical Conduction Mode: It operates in critical conduction mode, which minimizes the switching loss and improves the overall efficiency of the lighting system.
  • Low Standby Power Consumption: The device is designed to consume minimal power in standby mode, making it an eco-friendly choice for modern lighting solutions.
  • Protections: It incorporates multiple protection features, including over-voltage, over-temperature, and LED open-circuit protection, ensuring safety and durability.

Applications

The versatility of the AP3102MTR-G1 allows it to be used in a wide range of applications. It is ideal for indoor and outdoor LED lighting, including residential lighting, commercial lighting, and industrial lighting systems. Its high efficiency and power factor correction capabilities make it suitable for energy-conscious applications that require compliance with regulatory standards.

Package and Quality

The AP3102MTR-G1 is available in a compact SO-8 package, which is conducive to space-constrained applications. Diodes Incorporated is committed to delivering high-quality products, and this device is no exception. It adheres to stringent quality control measures and is designed to meet industry standards for performance and reliability.

For designers and engineers looking to create efficient, reliable, and cost-effective LED lighting solutions, the AP3102MTR-G1 from Diodes Incorporated stands out as a superior choice that balances performance with practicality.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $4.0465
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,850 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess