EN
  • EN
  • DE

AP3105CVKTR-G1

Part No AP3105CVKTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR CURR MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Case / Package SOT-23-6
Mounting Surface Mount
Win Source Part Number 1017707-AP3105CVKTR-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3105CVKTR-G1 CAD Model

Description

Product Overview: AP3105CVKTR-G1 from Diodes Incorporated

The AP3105CVKTR-G1 is a high-performance, current-mode PWM controller designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is specifically engineered to meet the rigorous demands of power management applications across a variety of electronic devices.

Key Features

  • Voltage Regulation: The AP3105CVKTR-G1 offers precise voltage regulation, ensuring stable operation for the connected load, regardless of variations in input voltage or load conditions.
  • Current-Mode Control: With its current-mode control, this PWM controller provides excellent transient response and simplified loop compensation, making it ideal for a wide range of power supply designs.
  • Energy Efficiency: Designed with energy efficiency in mind, the AP3105CVKTR-G1 incorporates features that reduce power consumption, making it suitable for energy-sensitive applications.
  • Protection Features: It includes a suite of protection features such as over-current protection (OCP), under-voltage lockout (UVLO), and thermal shutdown, which enhance the safety and reliability of the end application.
  • Compact Size: The device is available in a compact package, making it a perfect choice for space-constrained applications.

Applications

The AP3105CVKTR-G1 is versatile and can be used in various applications, including:

  • AC/DC Converters
  • Offline Power Supplies
  • DC/DC Converters
  • LED Drivers
  • Adapters and Battery Chargers

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AP3105CVKTR-G1 is manufactured under stringent quality control processes, ensuring that it meets the highest industry standards for performance and reliability.

Conclusion

In summary, the AP3105CVKTR-G1 from Diodes Incorporated is a robust and reliable PWM controller that offers excellent performance in a variety of power management applications. Its comprehensive set of features and protections make it an ideal choice for designers looking to enhance the efficiency and safety of their power supply solutions.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2038 $50.9500
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1568 $200.7040
1,655+ $0.1515 $250.7325
2,210+ $0.1359 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 875 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess