EN
  • EN
  • DE

AP31251W6-7

Part No AP31251W6-7
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC LED DRIVER CTRLR DIM SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Topology Flyback
Voltage - Start Up 7.6 V
Voltage - Supply (Vcc/Vdd) 10V ~ 25V
Duty Cycle 75%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case SOT-23-6
Supplier Device Package SOT-26
Mounting Type Surface Mount
Base Product Number AP31251
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 817331-AP31251W6-7
Ultra Librarian 3D Model Ultra Librarian AP31251W6-7 CAD Model

Description

The AP31251W6-7, crafted by the renowned Diodes Incorporated, is a high-performance, P-channel enhancement mode MOSFET designed for power management applications. This compact and efficient device is an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • Low On-Resistance: The MOSFET is engineered to have a low on-resistance, which translates to reduced power loss and improved efficiency in operation. This characteristic is particularly critical in applications where power efficiency is paramount.
  • High Power Dissipation: With an impressive power dissipation capability, the AP31251W6-7 can handle higher currents and power levels, making it suitable for demanding applications.
  • Small Package Size: Enclosed in a SOT-26 package, the device boasts a compact footprint that is beneficial for designs with limited board space.
  • Gate Charge: The optimized gate charge of this MOSFET ensures a low charge is required for switching, which enhances the overall performance in switching applications.

Applications

The versatility of the AP31251W6-7 allows it to be integrated into a wide array of applications, such as:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC-DC Converters
  • Portable Electronic Devices

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP31251W6-7 is no exception, with its manufacturing process being subjected to rigorous testing and quality control measures to ensure that it performs to specifications under varying conditions.

Environmental Compliance

This product complies with RoHS directives, which means it is manufactured with a focus on environmental consciousness and is free from hazardous substances.

With its combination of efficiency, power handling, and compact size, the AP31251W6-7 is a robust solution for designers looking to optimize their power management systems without compromising on performance or space.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2084 $58.3520
680+ $0.1711 $116.3480
1,050+ $0.1656 $173.8800
1,445+ $0.1603 $231.6335
1,865+ $0.1550 $289.0750
2,495+ $0.1390 $346.8050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess