EN
  • EN
  • DE

AP3125AKTR-G1

Part No AP3125AKTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR CURR MODE SOT26 / GREEN MODE PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 15.8V
Voltage - Supply (Vcc/Vdd) 10V ~ 25V
Duty Cycle 75%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801260-AP3125AKTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3125AKTR-G1 CAD Model

Description

Diodes Incorporated AP3125AKTR-G1 Product Overview

The AP3125AKTR-G1 is a highly integrated solution from Diodes Incorporated, designed to cater to the advanced requirements of power management in modern electronic devices. This component is a current-mode pulse width modulation (PWM) controller which is optimized for high-performance, compact, and cost-effective AC/DC power supplies. The AP3125AKTR-G1 is well-suited for a wide variety of applications, including but not limited to, LED lighting, consumer electronics, and industrial control systems.

One of the standout features of the AP3125AKTR-G1 is its ability to operate under a wide input voltage range, which ensures that it can adapt to varying power conditions, providing a stable output for the connected device. This makes it an ideal choice for products that are intended for global markets with diverse electrical standards.

The device incorporates several protection features to ensure the longevity and reliability of the end product. These include over-voltage protection (OVP), over-current protection (OCP), and under-voltage lockout (UVLO), which safeguard the system against abnormal operating conditions. Additionally, the AP3125AKTR-G1 is equipped with over-temperature protection (OTP), further enhancing its durability by preventing damage due to excessive heat.

Efficiency is a key consideration in power management, and the AP3125AKTR-G1 excels in this area with its low standby power consumption. This characteristic is particularly important for energy-saving regulations and for consumers who are conscious of their energy usage. The device's high level of integration also means that fewer external components are required, which simplifies design, reduces bill of materials (BOM) costs, and saves on PCB space.

Furthermore, the AP3125AKTR-G1 comes in a compact package, the ESOP-8, which is suitable for space-constrained applications. Its surface-mount design aligns with modern automated manufacturing processes, allowing for efficient assembly and production.

In summary, the AP3125AKTR-G1 from Diodes Incorporated is a robust, efficient, and versatile power management solution that meets the needs of various applications, delivering high performance in a compact form factor. Its comprehensive protection features and energy-efficient operation make it a smart choice for designers looking to create reliable and eco-friendly products.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1526 $50.3580
800+ $0.1253 $100.2400
1,240+ $0.1213 $150.4120
1,705+ $0.1174 $200.1670
2,205+ $0.1135 $250.2675
2,950+ $0.1018 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,698 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess