EN
  • EN
  • DE

AP3125HAKTR-G1

Part No AP3125HAKTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR CURR MODE SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 15.8V
Supply Voltage - Operating 10 V to 25 V
Duty Cycle 75%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SOT-26
Mounting Surface Mount
Win Source Part Number 1017713-AP3125HAKTR-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3125HAKTR-G1 CAD Model

Description

Product Overview: AP3125HAKTR-G1

The AP3125HAKTR-G1 is a cutting-edge PWM (Pulse Width Modulation) controller designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. Aimed at delivering efficient power management solutions, this controller is well-suited for a wide range of applications including LED lighting, consumer electronics, and power supply units.

Key Features

  • Voltage Range: The device operates on a wide input voltage range, accommodating various power supply requirements.
  • High Efficiency: With its advanced PWM control, the AP3125HAKTR-G1 ensures high efficiency, which is crucial for reducing energy consumption and heat generation in electronic devices.
  • Current Mode Control: The controller provides excellent output current regulation, which contributes to stable performance and enhances the reliability of the end application.
  • Protection Features: It includes various protection mechanisms such as over-voltage, under-voltage, over-current, and thermal shutdown to safeguard the system against potential damage.
  • Compact Package: The AP3125HAKTR-G1 is available in a small package, making it an ideal choice for space-constrained applications.

Applications

The versatility of the AP3125HAKTR-G1 allows it to be used in numerous applications. It is particularly effective in:

  • AC-DC LED drivers and power supplies
  • Switched-mode power supplies (SMPS)
  • DC-DC converters
  • Battery chargers
  • Standby power for TVs and monitors

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP3125HAKTR-G1 is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring long-term reliability and performance. The device is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Ordering Information

The AP3125HAKTR-G1 is supplied in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Its part number reflects the package type and quantity, ensuring accurate ordering and delivery for high-volume production needs.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess