EN
  • EN
  • DE

AP3434FNTR-G1

Part No AP3434FNTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1348878-AP3434FNTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3434FNTR-G1 CAD Model

Description

Introducing the AP3434FNTR-G1 Power Management IC

The AP3434FNTR-G1 is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This PMIC is specifically engineered to meet the demanding power requirements of modern electronic devices, offering both efficiency and reliability in a compact package.

Key Features and Benefits

  • High Efficiency: The AP3434FNTR-G1 boasts an excellent efficiency rate, which significantly reduces energy loss and heat generation, thereby prolonging the lifespan of the electronic components it powers.
  • Advanced Power Control: With its sophisticated power control features, this PMIC ensures stable and precise voltage regulation, providing consistent power to sensitive electronic circuits.
  • Compact Design: The small footprint of the AP3434FNTR-G1 makes it an ideal choice for space-constrained applications, allowing designers to minimize the size of their power management solutions.
  • Integrated Protection Circuits: The device includes built-in protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, which safeguard the system against a variety of electrical hazards.
  • Wide Operating Temperature Range: This PMIC is designed to operate over a broad temperature range, ensuring reliable performance in diverse environmental conditions.

Applications

The versatile nature of the AP3434FNTR-G1 makes it suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones and tablets
  • Networking equipment like routers and switches
  • Industrial control systems
  • Power supply modules

Product Specifications

The AP3434FNTR-G1 comes in a robust package that is designed to withstand the rigors of modern electronic devices. Its specifications include:

  • Output Voltage Regulation
  • High Switching Frequency
  • Low Quiescent Current
  • Lead-Free and RoHS Compliant

Diodes Incorporated's commitment to quality ensures that the AP3434FNTR-G1 meets the highest industry standards, providing a reliable and efficient power management solution for your electronic designs.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess