EN
  • EN
  • DE

AP3581AMPTR-G1

Part No AP3581AMPTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8PSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-PSOP
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Supply Voltage 4.5V ~ 13.2V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-PSOP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911544-AP3581AMPTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3581AMPTR-G1 CAD Model

Description

Product Overview: AP3581AMPTR-G1

The AP3581AMPTR-G1 is a high-performance, step-down DC/DC converter designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This advanced power management integrated circuit (IC) is engineered to deliver efficient and reliable operation for a wide range of applications, including but not limited to consumer electronics, networking devices, and industrial systems.

Key Features

  • High Efficiency: The AP3581AMPTR-G1 boasts an excellent efficiency rate, which helps to minimize power loss during operation and extends the battery life of portable devices.
  • Adjustable Output Voltage: It offers a flexible output voltage range that can be adjusted to meet the specific requirements of the application, ensuring compatibility with various types of loads.
  • Integrated Power MOSFET: With an integrated high-side power MOSFET, this converter simplifies the design and reduces the external component count, leading to a more compact and cost-effective power solution.
  • Protection Features: The device includes a plethora of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the IC and the system it powers from potential damage.
  • Frequency Synchronization: It supports frequency synchronization to an external clock, which is essential for reducing electromagnetic interference (EMI) and optimizing system performance.

Applications

The AP3581AMPTR-G1 is suitable for a variety of applications where efficient power conversion is critical. Its robust design and versatile features make it an ideal choice for:

  • Portable and Battery-Powered Devices
  • Networking and Telecommunication Equipment
  • Industrial Control Systems
  • Point-of-Load (POL) Power Supplies
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP3581AMPTR-G1 is no exception, and it has been rigorously tested to ensure it performs to the specifications under a wide range of conditions. With its advanced features and proven performance, the AP3581AMPTR-G1 is a smart choice for designers seeking a dependable and efficient power conversion solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess