EN
  • EN
  • DE

AP3700ZTR-E1

Part No AP3700ZTR-E1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description LOW POWER PWM CONTROLLER FOR OFF-LINE BATTERY CHARGER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181617-AP3700ZTR-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3700ZTR-E1 CAD Model

Description

Introducing the AP3700ZTR-E1 from Diodes Incorporated

The AP3700ZTR-E1 is a cutting-edge, high-performance PWM controller designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is specifically engineered to deliver efficient power conversion and management solutions for a wide range of applications, including consumer electronics, industrial systems, and telecommunication devices.

At the heart of the AP3700ZTR-E1 lies its precision voltage reference and oscillator, which ensure stable and reliable operation even under varying environmental conditions. The device features a built-in soft start function that minimizes inrush current during startup, enhancing the longevity of the end application and reducing stress on the power supply components.

The AP3700ZTR-E1 supports multiple topologies, such as buck, boost, and flyback converters, offering designers the flexibility to implement the most suitable power architecture for their specific needs. Its versatility is further enhanced by its wide input voltage range, accommodating various power sources and making it ideal for battery-operated devices and energy-efficient power supplies.

Key Features of the AP3700ZTR-E1:

  • High Integration: Integrates numerous control functions to simplify design and reduce external component count.
  • Energy-Efficient: Optimized for low standby power consumption, contributing to energy-saving designs and compliance with green power initiatives.
  • Protection Mechanisms: Includes a suite of protection features such as over-current, over-voltage, and thermal shutdown, ensuring safe and reliable operation under adverse conditions.
  • Adjustable Operating Frequency: Allows designers to tailor the switching frequency to optimize efficiency and minimize electromagnetic interference (EMI).
  • Compact Packaging: Available in a small footprint package, making it suitable for space-constrained applications.

The AP3700ZTR-E1 is not just a power management solution but a testament to Diodes Incorporated's commitment to providing innovative, high-quality components that push the boundaries of power efficiency and design flexibility. Whether you're developing a new power supply unit or optimizing an existing design, the AP3700ZTR-E1 is an excellent choice for your power management needs.

For detailed specifications, application notes, and support resources, please visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

CISCO
Lowest to $24.1314
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Lowest to $78.2039
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1909 $50.5885
640+ $0.1567 $100.2880
990+ $0.1518 $150.2820
1,365+ $0.1469 $200.5185
1,765+ $0.1420 $250.6300
2,360+ $0.1273 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,167 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess