EN
  • EN
  • DE

AP3706

Part No AP3706
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description PRIMARY SIDE CONTROL IC FOR OFF-LINE BATTERY CHARGERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181623-AP3706
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3706 CAD Model

Description

The AP3706 from Diodes Incorporated is a highly integrated solution designed for power management, particularly in the realm of LED lighting systems. This efficient PWM (Pulse Width Modulation) controller is tailored to drive LEDs with a constant current for reliable and consistent illumination.

Key Features

  • Precise Current Regulation: The AP3706 maintains a tight constant current regulation at ±5%, ensuring consistent brightness and performance for LED applications.
  • Wide Operating Voltage Range: It supports a broad range of input voltages from 8V to 450V, making it versatile for various lighting scenarios and power supply conditions.
  • Low Standby Power Consumption: The device is designed for energy efficiency with a standby power of less than 0.1W, contributing to energy savings and compliance with global energy standards.
  • Built-in Protections: It includes multiple protection features such as overvoltage, overload, short-circuit, and over-temperature protections, enhancing the safety and longevity of the lighting system.
  • High Power Factor & Low THD: AP3706 enables a high power factor, which minimizes the reactive power in the system, and low Total Harmonic Distortion (THD), ensuring power quality and efficient operation.

Applications

The AP3706 is suitable for a wide array of LED lighting applications, including but not limited to:

  • Residential and commercial lighting
  • Industrial lighting systems
  • LED backlighting for monitors and TVs
  • Street lighting and outdoor illumination

Design Support

Diodes Incorporated provides comprehensive design support for the AP3706, including application notes, reference designs, and technical documentation to assist engineers in integrating this PWM controller into their LED lighting solutions.

With its robust feature set and Diodes Incorporated's support, the AP3706 stands out as a reliable and efficient choice for designers looking to optimize their LED lighting systems for performance and energy efficiency.

You May Also Be Interested in

Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
ON Semiconductor
Need more? Email Us
Vishay
Need more? Email Us
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1929 $57.8700
730+ $0.1582 $115.4860
1,130+ $0.1536 $173.5680
1,555+ $0.1490 $231.6950
2,020+ $0.1432 $289.2640
2,705+ $0.1282 $346.7810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess