EN
  • EN
  • DE

AP3771BK6TR-DG1

Part No AP3771BK6TR-DG1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CONTROLLER ACDC / Converter Offline Flyback Topology SOT-26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 15.5 V
Supply Voltage - Operating 6.5V ~ 30V
Fault Protection Open Circuit, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-6
Supplier Device Package SOT-26
Mounting SMD (SMT)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-AP3771BK6TR-DG1TR
Standard Package 1,000
Win Source Part Number 959330-AP3771BK6TR-DG1
Ultra Librarian 3D Model Ultra Librarian AP3771BK6TR-DG1 CAD Model

Description

The AP3771BK6TR-DG1 is a cutting-edge power management integrated circuit (IC) developed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is specifically designed for the efficient and reliable control of power supplies within a wide range of electronic devices.

Key Features

  • High-Efficiency Power Conversion: The AP3771BK6TR-DG1 offers high-efficiency power conversion, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Power Saving Modes: It features advanced power-saving modes that reduce power consumption during light-load or standby conditions, making it an ideal choice for energy-sensitive applications.
  • Integrated Protections: The device comes with built-in protection features, including overvoltage, overcurrent, and thermal shutdown protections, ensuring the safety and longevity of the end application.
  • Compact Package: Housed in a small-footprint package, the AP3771BK6TR-DG1 saves valuable board space and is suitable for space-constrained applications.
  • Wide Input Voltage Range: Its design supports a broad input voltage range, providing flexibility in various power supply designs and accommodating fluctuations in input power.

Applications

The AP3771BK6TR-DG1 is versatile and can be used in numerous applications, including:

  • Power adapters and chargers for consumer electronics
  • Standby and auxiliary power supplies
  • LED lighting and backlighting power solutions
  • Networking and telecommunication equipment

Product Specifications

Parameter Value
Package SOT26
Topology Primary-Side Regulation
Input Voltage Up to 265V AC
Output Power Varies by application
Operating Temperature -40°C to +105°C

Overall, the AP3771BK6TR-DG1 from Diodes Incorporated represents a robust and efficient solution for power management, delivering performance, reliability, and energy efficiency to meet the demands of modern electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1052 $50.4960
1,160+ $0.0864 $100.2240
1,795+ $0.0837 $150.2415
2,470+ $0.0810 $200.0700
3,195+ $0.0783 $250.1685
4,275+ $0.0702 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess