EN
  • EN
  • DE

AP3772HCK6TR-GA-2

Part No AP3772HCK6TR-GA-2
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTLR AC/DC GEN3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 15.5V
Supply Voltage - Operating 3.5 V to 30 V
Fault Protection Open Circuit, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 85°C (TA)
Case / Package SOT-23-6
Mounting Surface Mount
Win Source Part Number 1017749-AP3772HCK6TR-GA-2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP3772HCK6TR-GA-2 CAD Model

Description

The AP3772HCK6TR-GA-2 is a high-performance, integrated circuit from Diodes Incorporated, designed to provide efficient power management and energy-saving solutions in a variety of applications. This IC is particularly well-suited for LED lighting systems, where it ensures consistent performance and prolongs the lifespan of the lighting elements.

Key Features

  • High-Efficiency: The AP3772HCK6TR-GA-2 is engineered to optimize power usage, reducing energy consumption and heat generation, which is essential for maintaining the reliability and durability of electronic systems.
  • Power Factor Correction: With built-in power factor correction (PFC) capabilities, this IC can minimize the amount of reactive power, thereby improving the power factor and efficiency of electrical systems.
  • Flexible Application: This component is versatile and can be used in a wide range of products, from industrial to consumer electronics, thanks to its compact size and comprehensive functionality.
  • Thermal Protection: The AP3772HCK6TR-GA-2 includes features that protect against overheating, which is critical to ensuring the safety and longevity of the device it powers.
  • Low Standby Power: It is designed to consume very low power when in standby mode, making it an environmentally friendly choice for modern electronic devices.

Applications

The AP3772HCK6TR-GA-2 is ideal for a variety of applications, including but not limited to:

  • LED Lighting and Drivers
  • Switched-Mode Power Supplies
  • Power Adapters
  • AC-DC Converters

Product Specifications

This IC comes in a compact package and is manufactured with Diodes Incorporated's state-of-the-art technology, ensuring reliability and performance. The AP3772HCK6TR-GA-2 operates over a wide input voltage range and provides a stable output, making it a robust solution for power management requirements.

Conclusion

With its combination of efficiency, flexibility, and protection features, the AP3772HCK6TR-GA-2 from Diodes Incorporated stands out as a superior choice for designers looking to enhance their power management systems. Whether integrated into LED lighting solutions or power supply units, this IC delivers consistent performance and energy savings.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess