EN
  • EN
  • DE

X24C16DI

Part No X24C16DI
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999249-X24C16DI
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X24C16DI CAD Model

Description

The X24C16DI is a 16K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This EEPROM offers non-volatile data storage, meaning it retains data even when power is off. It's electrically erasable and programmable, allowing for easy updates and modifications to stored information. The X24C16DI is commonly used in applications requiring persistent storage of configuration settings, calibration data, or other critical parameters.

Applications

  • Set-Top Boxes: Storing user preferences and channel information.
  • Industrial Control Systems: Storing calibration data and system parameters.
  • Automotive Electronics: Storing configuration settings and diagnostic data.
  • Medical Devices: Storing calibration data and patient information.
  • Consumer Electronics: Storing user preferences and settings.

Features

  • Memory Size: 16K bits (2KB) of non-volatile memory.
  • I2C Interface: Uses the I2C serial interface for communication with a microcontroller.
  • Low Power Consumption: Operates with low power, suitable for battery-powered applications.
  • Write Protection: Includes write protection mechanisms to prevent accidental data corruption.
  • Page Write Mode: Supports page write mode for faster data writing.

Benefits

  • Persistent Data Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Reprogramming: Allows for easy updates and modifications to stored data.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Provides reliable and accurate data storage.
  • Simple Interface: The I2C interface simplifies communication with microcontrollers.

Additional Details

The X24C16DI EEPROM uses the I2C (Inter-Integrated Circuit) serial communication protocol, a widely used two-wire interface for connecting low-speed peripherals to a microcontroller. The I2C interface consists of two lines: SDA (Serial Data) and SCL (Serial Clock). The X24C16DI is organized as a matrix of memory cells, and data is written and read using specific I2C commands. The device includes features such as acknowledge polling and write cycle time to ensure reliable data storage. It typically operates over a wide voltage range and temperature range, making it suitable for various applications.

Xicor Inc. (now part of Intersil, which is now part of Renesas) was a leading manufacturer of non-volatile memory solutions, including EEPROMs, flash memory, and other specialized memory devices. Their products were known for their reliability, performance, and low power consumption.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess