EN
  • EN
  • DE

AP3845GP-G1

Part No AP3845GP-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Output Isolation Non-Isolated
Internal Switch(s) No
Voltage - Start Up 8.4 V
Voltage - Supply (Vcc/Vdd) 7.6V
Duty Cycle 48%
Frequency - Switching 52kHz
Power (Watts) 1 W
Fault Protection Current Limiting, Over Load, Over Temperature
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number AP3845
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 562998-AP3845GP-G1
Ultra Librarian 3D Model Ultra Librarian AP3845GP-G1 CAD Model

Description

Diodes Incorporated AP3845GP-G1 High-Performance PWM Controller

The AP3845GP-G1 from Diodes Incorporated is a cutting-edge Pulse Width Modulation (PWM) controller designed for high efficiency and reliability in power supply applications. This controller is part of Diodes Incorporated's extensive portfolio of power management solutions, tailored to meet the stringent requirements of modern electronic devices.

With its integrated features and advanced technology, the AP3845GP-G1 provides an optimal solution for AC-DC power supplies, particularly those used in offline Switch-Mode Power Supplies (SMPS). It is highly suitable for applications such as battery chargers, adapters, PC power supplies, and LED drivers, where energy efficiency and power density are critical.

Key Features of AP3845GP-G1:

  • High-Voltage Startup: The AP3845GP-G1 is equipped with a high-voltage startup circuit, allowing the device to be powered directly from the rectified mains voltage. This feature eliminates the need for an additional standby transformer or auxiliary power supply, reducing system complexity and cost.
  • Current Mode Control: The controller operates using current mode control, providing excellent output voltage regulation and fast response to load transients. This ensures stable operation under varying load conditions, enhancing the performance of the end application.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the controller is operational only when the supply voltage is within an acceptable range, protecting the circuit from low-voltage conditions.
  • Frequency Reduction at Light Loads: To improve efficiency at light loads, the AP3845GP-G1 reduces the switching frequency, minimizing switching losses and conserving energy.
  • Overvoltage Protection (OVP): The device features OVP to prevent damage to the power supply and the load in the event of an overvoltage condition.
  • Soft Start: The soft start function minimizes inrush current during startup, contributing to the longevity of the power supply and the components within it.

The AP3845GP-G1's robust protection features and high performance make it an ideal choice for designers looking to create efficient and reliable power supply systems. With its advanced control techniques and integrated functions, this PWM controller from Diodes Incorporated helps to simplify design, reduce component count, and achieve a compact power supply solution.

Whether for industrial, commercial, or consumer applications, the AP3845GP-G1 stands out as a versatile and dependable component that enhances the overall performance and durability of power management systems.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess