EN
  • EN
  • DE

AP3902P-E1

Part No AP3902P-E1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181665-AP3902P-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3902P-E1 CAD Model

Description

The AP3902P-E1 from Diodes Incorporated is a highly integrated, high-performance device designed for power management and efficiency enhancement in various applications. This compact solution is part of Diodes Incorporated's broad range of power management products, known for their reliability and innovation in the semiconductor industry.

Key Features

  • High Efficiency: The AP3902P-E1 is engineered to offer exceptional energy efficiency, which is critical for battery-powered devices and applications that require extended operational times.
  • Compact Design: Its small form factor enables easy integration into space-constrained designs, making it an ideal choice for portable electronics.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard against overheating, ensuring stable performance and longevity.
  • Low Standby Power: It is designed to consume minimal power in standby mode, contributing to the overall energy-saving capabilities of the end product.

Applications

The versatility of the AP3902P-E1 allows it to be utilized in a wide array of applications, including but not limited to:

  • LED Lighting
  • Portable Devices
  • Smart Home Appliances
  • Power Supply Units
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated's commitment to quality ensures that the AP3902P-E1 meets the highest standards of reliability and performance. The device is subjected to rigorous testing and quality control procedures, guaranteeing that it performs to the specifications under various conditions.

Environmental Compliance

Adhering to environmental regulations, the AP3902P-E1 is compliant with RoHS standards, minimizing the ecological footprint of the products it is used in and ensuring safe usage for both consumers and the environment.

Overall, the AP3902P-E1 is a testament to Diodes Incorporated's dedication to providing advanced power management solutions that meet the evolving needs of modern electronic devices. Its combination of efficiency, compactness, and reliability makes it a go-to choice for designers looking to enhance their products with superior power management capabilities.

You May Also Be Interested in

Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us
AMIS
Lowest to $97.2799
CISCO
Need more? Email Us
Renesas Electronics America
Need more? Email Us
CISCO
Lowest to $24.1314
CISCO
Lowest to $9.4167
CISCO
Lowest to $81.6042

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess