EN
  • EN
  • DE

AP3907MTR-G1

Part No AP3907MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PSR SWITCHER ACDC 7-SO / Converter Offline Topology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Base Product Number AP3907
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 959809-AP3907MTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3907MTR-G1 CAD Model

Description

Diodes Incorporated AP3907MTR-G1 Overview

The AP3907MTR-G1 is a high-performance, energy-efficient LED driver IC produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This driver IC is specifically designed to cater to the needs of low-power LED lighting solutions, making it an ideal choice for a wide range of applications, including residential lighting, commercial lighting, and industrial illumination systems.

Key Features

  • High Efficiency: The AP3907MTR-G1 boasts excellent energy efficiency, which helps reduce power consumption and extends the life of LED lighting systems.
  • Wide Input Voltage Range: This driver IC is capable of operating over a broad input voltage range, accommodating various power supply conditions and ensuring consistent performance.
  • Integrated Protections: It includes multiple protection features such as over-temperature protection, over-voltage protection, and short-circuit protection, enhancing the reliability and safety of the lighting system.
  • Compact Size: With its small form factor, the AP3907MTR-G1 can be easily integrated into space-constrained designs without compromising performance.
  • PWM Dimming Capability: The IC supports Pulse Width Modulation (PWM) dimming, allowing for precise control over the brightness levels of the LEDs.

Applications

The versatility of the AP3907MTR-G1 enables it to be used in a variety of lighting applications such as:

  • LED bulbs and tubes
  • Decorative and architectural lighting
  • Emergency lighting systems
  • Smart lighting solutions

Technical Specifications

The AP3907MTR-G1 operates with an input voltage range from 85VAC to 265VAC, making it suitable for both residential and commercial power grids. Its built-in features ensure that the connected LEDs are driven at optimal current levels, enhancing their performance and longevity.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP3907MTR-G1 is no exception. It is manufactured with high-quality materials and undergoes rigorous testing to meet industry standards for performance and reliability. Customers can trust this LED driver IC to deliver consistent and dependable illumination in their lighting products.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 388,350 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess