EN
  • EN
  • DE

AP3988MTR-G1

Part No AP3988MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWR SWITCHER ACDC SO-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 15V
Supply Voltage - Operating 5.8 V to 25 V
Frequency - Switching 60kHz
Power (Watts) 5.5W
Fault Protection Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 85°C (TA)
Case / Package 7-SO
Mounting Surface Mount
Win Source Part Number 119676-AP3988MTR-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3988MTR-G1 CAD Model

Description

Diodes Incorporated AP3988MTR-G1 Overview

The AP3988MTR-G1 is a high-performance, energy-efficient power switch from Diodes Incorporated, designed for AC-DC power conversion in a wide range of applications. This advanced switch integrates multiple features to enhance system reliability, power efficiency, and cost-effectiveness, making it suitable for use in off-line switch-mode power supplies.

Key Features

  • High-Voltage Startup: The AP3988MTR-G1 is equipped with a high-voltage startup circuit, allowing the device to start up quickly and efficiently even under high input voltage conditions.
  • Primary-Side Regulation (PSR): With its PSR capability, this power switch eliminates the need for an optocoupler and secondary feedback circuitry, reducing the overall component count and simplifying the power supply design.
  • Constant Current and Constant Voltage (CC/CV) Operation: The AP3988MTR-G1 ensures stable output by operating in both constant current and constant voltage modes, which is essential for applications such as battery chargers and LED lighting.
  • Multiple Protections: This device includes a plethora of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), overload protection (OLP), and thermal shutdown (TSD), safeguarding the power supply and the end application from various fault conditions.
  • Low Standby Power Consumption: The AP3988MTR-G1 is designed to consume very low power in standby mode, helping to achieve energy-saving targets and comply with international power-conservation standards.

Applications

The flexibility and robustness of the AP3988MTR-G1 make it an ideal choice for a variety of applications, including:

  • Switched-mode power supplies (SMPS)
  • Adapters for consumer electronics
  • LED lighting drivers
  • Standby and auxiliary power supplies
  • Chargers for mobile devices and batteries

Product Summary

The AP3988MTR-G1 from Diodes Incorporated stands out as a versatile and reliable solution for modern power supply designs. By offering high integration, advanced features, and robust protection mechanisms, this power switch not only enhances the performance of the end product but also contributes to a reduction in manufacturing costs and time-to-market for electronics manufacturers.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6568 $51.2248
27+ $3.8209 $103.1643
41+ $3.7015 $151.7615
56+ $3.5821 $200.5976
73+ $3.4627 $252.7771
97+ $3.1045 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,527 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess