EN
  • EN
  • DE

ST26C32CF16TR

Part No ST26C32CF16TR
Manufacturer Exar Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031312-ST26C32CF16TR
Categories OEM Parts( S )
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST26C32CF16TR CAD Model

Description

The ST26C32CF16TR is a quad differential line receiver manufactured by Exar Corporation. It is designed to meet the requirements of EIA standard RS-422 and RS-485, offering high-speed data transmission over balanced lines. This device is commonly used in industrial communication, data acquisition systems, and other applications where reliable data transmission is critical.

Applications:

  • Industrial Communication: Used in industrial control systems for reliable data transmission over long distances.
  • Data Acquisition Systems: Employed in data acquisition systems for receiving data from remote sensors and instruments.
  • Computer Networking: Integrated into network interface cards and other networking equipment.
  • Motor Control: Used in motor control systems for receiving feedback signals from encoders and sensors.
  • Process Control: Employed in process control systems for transmitting data between controllers and remote devices.

Features:

  • Quad Receiver: Contains four independent differential line receivers in a single package.
  • RS-422/RS-485 Compatibility: Meets the requirements of EIA standards RS-422 and RS-485.
  • High-Speed Data Transmission: Supports high-speed data transmission rates.
  • Wide Common-Mode Voltage Range: Operates over a wide common-mode voltage range.
  • High Input Impedance: Provides high input impedance to minimize loading of the transmission line.

Benefits:

  • Reliable Data Transmission: Ensures reliable data transmission in noisy environments.
  • Long-Distance Communication: Enables communication over long distances with minimal signal degradation.
  • Improved Noise Immunity: Differential signaling provides excellent noise immunity.
  • Simplified Design: Integrates four receivers into a single package, simplifying the design process.
  • Versatile Application: Suitable for a wide range of communication applications.

Additional Details:

The ST26C32CF16TR typically includes internal termination resistors and hysteresis for improved noise immunity. Key specifications include the data transmission rate, common-mode voltage range, input voltage range, and operating temperature range. The device is typically packaged in a surface-mount package for easy assembly. Proper application requires careful consideration of the termination resistors, power supply, and signal routing. Detailed information about the device's performance and application can be found in the product datasheet. Shielded cables are often used to further reduce noise and interference.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess