EN
  • EN
  • DE

AP63357DV-7

Part No AP63357DV-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description DCDC CONV HV BUCK V-DFN3020-13 / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 32V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 31V
Current - Output 3.5A
Frequency - Switching 450kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 13-PowerVFDFN
Supplier Device Package V-DFN3020-13 (Type A)
Base Product Number AP63357
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-AP63357DV-7TR,31-AP63357DV-7CT,31-AP63357DV-7DKR
Standard Package 3,000
Win Source Part Number 1045432-AP63357DV-7
Ultra Librarian 3D Model Ultra Librarian AP63357DV-7 CAD Model

Description

The AP63357DV-7 is a state-of-the-art buck converter developed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact and efficient power management integrated circuit is designed to deliver consistent, high-efficiency power conversion for a wide range of applications, including consumer electronics, telecommunications, and industrial systems.

Key Features

  • High Efficiency: The AP63357DV-7 boasts an impressive efficiency rating, which ensures minimal power loss during operation and helps extend the battery life of portable devices.
  • Wide Input Voltage Range: With an input voltage range of 3.8V to 32V, this buck converter is versatile enough to accommodate a variety of power sources and applications.
  • Adjustable Output Voltage: The output voltage of the AP63357DV-7 can be precisely adjusted to meet the specific requirements of the load, providing a high degree of flexibility in design.
  • Integrated Power MOSFET: The inclusion of an internal power MOSFET simplifies the design and reduces the external component count, which can lead to cost savings and a smaller PCB footprint.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring reliability and longevity of the product.
  • Frequency Synchronization: It supports frequency synchronization to reduce electromagnetic interference (EMI), which is critical for applications sensitive to noise.

Applications

The AP63357DV-7 is ideal for a range of applications that require efficient power conversion. Its robust design makes it suitable for:

  • Portable Electronics
  • Networking Devices
  • Office Equipment
  • Industrial Control Systems
  • Power Supplies

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AP63357DV-7 is manufactured with rigorous quality control processes and is designed to meet the stringent requirements of the electronics industry. With its superior performance and reliability, the AP63357DV-7 is an excellent choice for designers looking to enhance the power efficiency of their systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5182 $51.8200
240+ $0.4252 $102.0480
365+ $0.4119 $150.3435
505+ $0.3986 $201.2930
650+ $0.3854 $250.5100
870+ $0.3455 $300.5850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess